EN
  • EN
  • DE

KSZ9031RNXIC

Part No KSZ9031RNXIC
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description Gigabit Ethernet Transceiver with RGMII Support | IC TXRX 4/4 ETHERNET FULL 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Type Transceiver
Protocol Ethernet
Number of Drivers/Receivers 4/4
Duplex Full
Supply Voltage (V) 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Family Part Number KSZ9031
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Win Source Part Number 758261-KSZ9031RNXIC
Family Name KSZ9031RNX
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KSZ9031RNXIC CAD Model

Description

The Microchip Technology KSZ9031RNXIC is a completely integrated triple-speed (10Base-T/100Base-TX/1000Base-T) Ethernet physical-layer transceiver for transmission and reception of data on standard CAT-5 unshielded twisted pair (UTP) cable. It provides the reduced gigabit media independent interface (RGMII) for connection to RGMII MACs in Gigabit Ethernet processors and switches for data transfer at 1000Mbps or 10/100Mbps.

The KSZ9031RNXIC is a highly integrated device that includes all of the necessary components for a complete Ethernet physical layer, including:

A physical medium attachment (PMA) sublayer that performs the electrical and optical signaling required to transmit and receive data over the Ethernet cable A media independent interface (MII) sublayer that provides a standardized interface between the physical layer and the media access control (MAC) layer A MAC address controller that stores the MAC address of the device and provides filtering of incoming packets A PHY control and status register interface that allows the MAC to control the operation of the PHY and monitor its status The KSZ9031RNXIC also includes a number of features that make it ideal for a wide range of applications, including:

Low power consumption: The KSZ9031RNXIC is designed to minimize power consumption in both active and power-down modes. This makes it ideal for battery-powered applications. Advanced power management features: The KSZ9031RNXIC includes a number of advanced power management features, such as wake-on-LAN and Energy Efficient Ethernet (EEE), which can further reduce power consumption in systems that are idle or have low traffic levels. Support for all Ethernet speeds: The KSZ9031RNXIC supports all three standard Ethernet speeds: 10Mbps, 100Mbps, and 1000Mbps. This makes it ideal for use in a wide range of networking applications. Easy to use: The KSZ9031RNXIC is easy to use and configure. It is fully compliant with the IEEE 802.3 Ethernet standard and includes a comprehensive set of documentation and support tools. The KSZ9031RNXIC is available in a variety of package options, including a 48-pin quad flat pack (QFP) and a 32-pin thin quad flat pack (TQFP). It is also available in a lead-free version that is RoHS compliant.

The KSZ9031RNXIC is ideal for a wide range of applications, including:

Industrial networking Consumer electronics Automotive networking Security and surveillance Medical devices Telecom and datacom equipment Test and measurement equipment Here are some specific examples of how the KSZ9031RNXIC can be used:

In an industrial networking application, the KSZ9031RNXIC can be used to connect programmable logic controllers (PLCs), sensors, and other industrial devices to an Ethernet network. In a consumer electronics application, the KSZ9031RNXIC can be used to connect smart TVs, game consoles, and other devices to an Ethernet network for Internet access and streaming media. In an automotive networking application, the KSZ9031RNXIC can be used to connect infotainment systems, safety systems, and other devices to an Ethernet network. In a security and surveillance application, the KSZ9031RNXIC can be used to connect IP cameras and other security devices to an Ethernet network for remote monitoring and recording. In a medical device application, the KSZ9031RNXIC can be used to connect MRI machines, patient monitors, and other medical devices to an Ethernet network for data sharing and remote control. In telecom and datacom equipment, the KSZ9031RNXIC can be used to connect routers, switches, and other networking devices to an Ethernet network. In test and measurement equipment, the KSZ9031RNXIC can be used to connect oscilloscopes, network analyzers, and other test instruments to an Ethernet network for data sharing and remote control. The KSZ9031RNXIC is a versatile and powerful Ethernet physical layer transceiver that can be used in a wide range of applications. It is easy to use and configure, and it offers a number of features that make it ideal for a variety of networking environments.

You May Also Be Interested in

Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0228 $51.3876
41+ $2.4803 $101.6923
63+ $2.4028 $151.3764
87+ $2.3253 $202.3011
112+ $2.2478 $251.7536
149+ $2.0152 $300.2648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,790 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess