The HV9911NG-G-M901 from Microchip Technology is a versatile and efficient LED driver IC designed to cater to a wide range of lighting applications. This high-performance, open-loop, average-mode, current control LED driver IC is capable of driving a wide variety of LED configurations, making it an ideal choice for both commercial and industrial lighting solutions.
Key Features
- Universal Input Voltage: The device can operate from a wide input voltage range, making it suitable for global use in various power supply configurations.
- High Efficiency: With its patented control method, the HV9911NG-G-M901 ensures high efficiency and accurate LED current regulation, which can lead to energy savings and longer LED life.
- Flexible Dimming Options: It supports both analog and PWM dimming, providing designers with the flexibility to implement dimming functionality as per application requirements.
- Thermal Protection: The built-in thermal shutdown feature protects the IC from overheating, thus ensuring reliability and safety in operation.
Applications
The HV9911NG-G-M901 is suitable for a broad spectrum of LED lighting applications, including but not limited to:
- General purpose constant current source
- Architectural and decorative lighting
- Commercial and residential lighting
- Industrial lighting
- Signage and backlighting
Technical Specifications
Some of the technical specifications of the HV9911NG-G-M901 include:
- Input Voltage: 8V to 450V
- Output Current: Up to 100mA
- High-Side Current Sense
- Operating Frequency: Up to 250kHz
- Package: 16-Lead SOICN
Overall, the HV9911NG-G-M901 LED driver IC from Microchip Technology stands out for its adaptability, efficiency, and robustness, making it a smart choice for designers looking to enhance their lighting solutions with a reliable and high-performing LED driver.