EN
  • EN
  • DE

SS08SG16MTL

Part No SS08SG16MTL
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838700-SS08SG16MTL
Ultra Librarian 3D Model Ultra Librarian SS08SG16MTL CAD Model

Description

The SS08SG16MTL, manufactured by NXP (formerly Freescale Semiconductor), is a system-in-package (SiP) device primarily designed for advanced automotive applications. It integrates various functionalities into a single package, optimizing space and enhancing performance.

Applications:

  • Automotive radar systems
  • Advanced Driver-Assistance Systems (ADAS)
  • Autonomous driving platforms
  • Industrial automation systems
  • Aerospace and defense applications requiring high reliability

Features:

  • High integration level: Combines multiple components into a single package.
  • Optimized for automotive environment: Designed to withstand harsh conditions.
  • High-speed data processing capabilities.
  • Low power consumption: Enables efficient operation in battery-powered systems.
  • Compact form factor: Reduces board space requirements.

Benefits:

  • Improved system performance due to reduced signal path lengths.
  • Enhanced reliability through robust design and manufacturing processes.
  • Reduced system cost by minimizing the number of external components.
  • Simplified system design and integration.
  • Increased system density, enabling more functionality in a smaller footprint.

Additional Details:

Specific technical specifications of the SS08SG16MTL vary based on configuration and application requirements. However, typical characteristics include:

  • Operating Temperature Range: -40°C to +125°C (Automotive Grade)
  • Supply Voltage: 3.3V or 5V (typical)
  • Package Type: System-in-Package (SiP)
  • Data Interface: SPI, I2C, or other industry-standard interfaces

The device incorporates advanced signal processing capabilities to extract meaningful data from radar signals, contributing to the performance of ADAS features. Its automotive-grade qualification ensures consistent and reliable operation in demanding environments.

Due to its high integration and specialized application, detailed specifications often require direct consultation with the NXP datasheet and product briefs. System designers should refer to the official documentation for the most accurate and up-to-date information regarding performance characteristics, electrical specifications, and application guidelines.

You May Also Be Interested in

Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5440 $60.9840
26+ $4.5484 $118.2584
40+ $4.4063 $176.2520
55+ $4.2643 $234.5365
71+ $4.1222 $292.6762
94+ $3.6960 $347.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess