EN
  • EN
  • DE

HV5222PG-G

Part No HV5222PG-G
Manufacturer Microchip Technology
Catalog Logic - Shift Registers
Description 32-Channel, Serial-to-Parallel Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Logic Type Shift Register
Output Type Open Drain
Number of Elements 1
Number of Bits per Element 32
Function Serial to Parallel
Operating Supply Voltage 10.8 V ~ 13.2 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 44-QFP
Manufacturer Package 44-PQFP (10x10)
Win Source Part Number 1182530-HV5222PG-G
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name HV5222
Introduction Date March 12, 2002
ECCN EAR99
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian HV5222PG-G CAD Model

Description

Microchip Technology HV5222PG-G

The HV5222PG-G is a high-voltage, 32-channel, serial-to-parallel converter with open-drain outputs designed by Microchip Technology. This device is particularly suitable for applications that require multiple high-voltage outputs with low power consumption, such as driving LEDs, vacuum fluorescent displays (VFD), and other similar devices.

Featuring a 5.0V to 5.5V logic supply voltage range and a 40V to 200V analog supply voltage range, the HV5222PG-G provides ample flexibility for various design requirements. Its high-voltage capability ensures that it can drive a wide array of components without the need for additional power components, simplifying the overall design and reducing system costs.

The device operates with a shift register speed of 5MHz, which allows for high-speed data transfer and quick updating of output states. This is essential for applications that require rapid changes in output patterns, such as dynamic display elements or precise control systems.

The HV5222PG-G's open-drain outputs are designed to sink high currents, making it ideal for directly driving high-current LEDs or other high-power components. This eliminates the need for additional current-limiting components, thereby saving space and further reducing system complexity.

Microchip Technology has incorporated multiple features for enhanced device protection, including output clamp diodes, which protect the device from inductive kickback when driving inductive loads, and thermal shutdown circuitry, which prevents damage from overheating.

The HV5222PG-G is available in a 44-pin plastic leaded chip carrier (PLCC) package, which ensures a compact footprint while still offering easy integration into a wide range of applications. With its robust design and high-voltage capabilities, the HV5222PG-G from Microchip Technology is an excellent choice for designers looking to create efficient, high-performance systems with multiple output requirements.

You May Also Be Interested in

Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $0.1712
ON Semiconductor
IC SHIFT REGISTER 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.2892
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16DHVQFN
Lowest to $2.7273
Harris Corporation
8-STAGE SHIFT-AND-STORE BUS REG
Lowest to $0.1099
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $1.2535
ON Semiconductor
IC SHIFT REGISTER 8BIT
Lowest to $1.1356
Nexperia USA Inc.
IC SHIFT/STORE BUS 8STAG 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3017
ON Semiconductor
IC GATE AND 4CH
Lowest to $0.4414
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3645

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1520 $65.2160
18+ $6.6898 $120.4164
27+ $6.4807 $174.9789
37+ $6.2717 $232.0529
48+ $6.0626 $291.0048
64+ $5.4354 $347.8656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess