EN
  • EN
  • DE

HV301LG-G

Part No HV301LG-G
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description Hotswap Controller, Negative Supply, 10V to -90V, Active Hig
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Maximum Operating Temperature 125 °C
Max Supply Current 700 µA
Max Supply Voltage 90 V
Min Operating Temperature -40 °C
Min Supply Voltage 10 V
Mount Surface Mount
Nominal Supply Current 700 µA
Number of Channels 1
Number of Pins 8
RoHS Compliant
Win Source Part Number 1063703-HV301LG-G
Categories PMIC - Hot Swap Controllers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HV301LG-G CAD Model

Description

Microchip Technology HV301LG-G Product Overview

The HV301LG-G is a cutting-edge component from Microchip Technology, designed to cater to the demanding needs of modern electronics. This high-voltage technology is an integral part of various applications, especially those requiring precise voltage control and efficient power management.

Key Features

  • High Voltage Capability: The HV301LG-G is engineered to handle high voltage operations, making it suitable for industrial and automotive applications that operate under extreme conditions.
  • Robust Design: Built with durability in mind, this product can withstand the rigors of continuous use without compromising performance.
  • Energy Efficiency: Microchip Technology has optimized the HV301LG-G for low power consumption, ensuring energy-efficient operation and contributing to a greener environment.
  • Compact Form Factor: The device comes in a compact package, allowing for seamless integration into space-constrained designs without sacrificing functionality.

Applications

The versatility of the HV301LG-G makes it an ideal choice for a wide range of applications. It is particularly well-suited for:

  • Power supply units
  • Automotive electronics
  • Industrial control systems
  • LED lighting solutions
  • Telecommunication infrastructure

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the HV301LG-G is no exception. Each unit undergoes rigorous testing to ensure it meets the highest standards of performance and durability. Customers can trust this product to deliver consistent results in even the most challenging environments.

Technical Support and Resources

Microchip Technology provides extensive technical support and resources to assist customers in integrating the HV301LG-G into their designs. From detailed datasheets to application notes and expert support, users have access to all the information they need to make the most of this high-voltage technology.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess