EN
  • EN
  • DE

HV300LG-G

Part No HV300LG-G
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description IC HOTSWAP CONTROLLER 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Programmable Features Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Supply Voltage - Operating -90 V to -10 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 550μA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins OV, PWRGD, RAMP, UV
Win Source Part Number 204929-HV300LG-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HV300LG-G CAD Model

Description

The HV300LG-G is a high-performance, low-power device designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is tailored to meet the demanding needs of a wide range of applications, including industrial, automotive, consumer electronics, and communication systems.

Key Features

  • High Voltage Capability: The HV300LG-G is capable of operating at high voltages, making it suitable for applications that require robust power management.
  • Low Power Consumption: Designed for energy efficiency, this device consumes minimal power, contributing to the extended battery life of portable devices and reducing overall energy costs.
  • Reliability: Microchip Technology's commitment to quality ensures that the HV300LG-G provides reliable performance under various conditions and throughout its lifecycle.
  • Compact Design: The small form factor of the HV300LG-G makes it an ideal choice for space-constrained applications, allowing for more compact and integrated designs.
  • Ease of Integration: This product is designed to be easily integrated into existing systems, with minimal development time required, speeding up the time-to-market for products that incorporate it.

Applications

The versatility of the HV300LG-G allows it to be used in numerous applications, including:

  • Power supply circuits
  • Motor control systems
  • LED lighting solutions
  • Automotive electronics
  • Portable electronic devices
  • Telecommunication infrastructure

Technical Specifications

The HV300LG-G from Microchip Technology comes with a set of technical specifications that ensure its suitability for high-voltage applications. Please refer to the product datasheet for detailed specifications and electrical characteristics.

Ordering Information

To order the HV300LG-G or to obtain more information about pricing and availability, please contact Microchip Technology's sales team or visit their official website. The product is available in various packaging options to suit different application and manufacturing requirements.

Note: The HV300LG-G is designed with the latest technology to provide superior performance. However, it's essential to consult the datasheet and technical resources provided by Microchip Technology to ensure compatibility with your specific application.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.1818
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.2836
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6091 $60.0093
54+ $2.1414 $115.6356
84+ $2.0744 $174.2496
116+ $2.0074 $232.8584
149+ $1.9404 $289.1196
200+ $1.7394 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess