EN
  • EN
  • DE

HV2631FG-G

Part No HV2631FG-G
Manufacturer Microchip Technology
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH SPST 32 OHM 48LQFP  /  Ultrasound Switch IC 16 Channel 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Mfr Microchip Technology
Package Tray
Applications Ultrasound
Switch Circuit SPST
Number of Channels 16
On-State Resistance (Max) 32Ohm
Voltage - Supply, Single (V+) 50V ~ 110V
Voltage - Supply, Dual (V±) ±10V ~ 220V
-3db Bandwidth 50MHz
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number HV2631
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 250
Win Source Part Number 1006979-HV2631FG-G
Ultra Librarian 3D Model Ultra Librarian HV2631FG-G CAD Model

Description

Microchip Technology HV2631FG-G High-Voltage Analog Switch IC

The HV2631FG-G is a high-voltage, 16-channel analog switch integrated circuit (IC) designed and manufactured by Microchip Technology. This IC is a part of Microchip's high-voltage product family and is well-suited for a variety of applications that require the routing of high-voltage signals and low charge injection.

Key Features

  • High-Voltage Operation: The HV2631FG-G is capable of handling high-voltage analog signals, making it ideal for applications such as medical ultrasound imaging, piezoelectric transducer drivers, and other high-voltage multiplexing tasks.
  • Low Charge Injection: This IC features very low charge injection, which minimizes distortion and ensures the integrity of the analog signal as it is being switched.
  • Low On-Resistance: It offers a low on-resistance, which reduces power loss and improves the overall efficiency of the system.
  • Extended Temperature Range: The device is designed to operate over an extended temperature range, ensuring reliable performance in a wide range of environments.
  • Robust Design: The HV2631FG-G is built to withstand the rigors of demanding applications, with a robust design that includes protection against over-voltage conditions.

Applications

The versatility of the HV2631FG-G makes it suitable for a broad array of high-voltage applications, including:

  • Medical Ultrasound Imaging Systems
  • Non-Destructive Testing Equipment
  • Printed Circuit Board (PCB) Testing
  • Industrial Process Control
  • Automated Test Equipment (ATE)

Technical Specifications

The HV2631FG-G offers a comprehensive set of technical specifications that make it a top choice for designers. It features a supply voltage range that supports various high-voltage levels, and its 16 independent channels can be controlled via a serial interface, allowing for easy integration into complex systems.

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the HV2631FG-G is no exception. It is manufactured to the highest standards and is backed by Microchip's extensive support and reliability data, ensuring that customers can depend on this IC for their critical applications.

You May Also Be Interested in

Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Texas Instruments
IC MUX/DEMUX VID SW QUAD 16-SOIC
Lowest to $0.8254
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,870 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess