EN
  • EN
  • DE

HV230B1-G

Part No HV230B1-G
Manufacturer Microchip Technology
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC 8CH ANALOG SWITCH 26BCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features Circuit IC Switch 26-BCC (6x6)
Manufacturer Microchip Technology
Package Tray
Mounting Surface Mount
Package 26-WQFN
Case / Package 26-BCC (6x6)
Family Name HV230
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 490
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920651-HV230B1-G
Ultra Librarian 3D Model Ultra Librarian HV230B1-G CAD Model

Description

Microchip Technology's HV230B1-G: A High-Voltage Interface Solution

The HV230B1-G is a cutting-edge product from Microchip Technology, designed to offer reliable and efficient high-voltage interfacing capabilities. This versatile component is ideal for a wide range of applications that require interfacing with high voltage signals, such as industrial control systems, automotive electronics, and medical equipment.

Key Features

  • High Voltage Tolerance: The HV230B1-G is capable of handling high voltage levels, making it suitable for applications that operate under stringent voltage conditions.
  • Robust Design: Engineered with durability in mind, this product ensures long-term reliability and stability in challenging environments.
  • Flexible Integration: Thanks to its compact size and compatible design, the HV230B1-G can be easily integrated into a variety of electronic circuits without requiring significant modifications.
  • Low Power Consumption: With an emphasis on energy efficiency, the HV230B1-G minimizes power consumption, making it an eco-friendly choice for power-sensitive designs.

Applications

The HV230B1-G's versatility allows it to be used in numerous high-voltage applications including, but not limited to:

  • Industrial automation systems
  • Automotive sensor interfaces
  • Medical diagnostic equipment
  • Power supply management

Technical Specifications

Parameter Value Operating Voltage Specified Range (e.g., 0-400V) Temperature Range Industrial standard (e.g., -40°C to +85°C) Package Type Suitable Package (e.g., SOIC, DIP) RoHS Compliant Yes

As a product of Microchip Technology, a leader in microcontroller and analog semiconductors, the HV230B1-G reflects the company's commitment to delivering high-quality, high-performance solutions that drive innovation across industries.

You May Also Be Interested in

Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess