EN
  • EN
  • DE

HT-MM900AC-7K-JE-25M0000000

Part No HT-MM900AC-7K-JE-25M0000000
Manufacturer Microchip Technology
Catalog Oscillators
Description HIGH TEMP MEMS BASED XO +1.8 VDC / Oscillator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series *
Package Tape & Reel
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338837-HT-MM900AC-7K-JE-25M0000000
Ultra Librarian 3D Model Ultra Librarian HT-MM900AC-7K-JE-25M0000000 CAD Model

Description

The HT-MM900AC-7K-JE-25M0000000 is a state-of-the-art electronic component manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to the demanding needs of modern electronics, offering both reliability and performance.

Key Features:

  • High Precision: The device is built for applications that require precise measurements and stable performance over time.
  • Durability: With its robust design, it ensures long-term reliability even in harsh environmental conditions.
  • Advanced Technology: Incorporating Microchip's latest innovations, this product is at the forefront of the semiconductor industry.
  • Compatibility: Designed to be compatible with a wide range of microcontrollers and processors, allowing for seamless integration into existing systems.
  • Energy Efficient: The HT-MM900AC-7K-JE-25M0000000 is designed to consume minimal power, making it ideal for energy-sensitive applications.

Applications:

This product is versatile and can be used in various applications, including:

  • Industrial control systems
  • Automotive electronics
  • Communication devices
  • Medical equipment
  • Consumer electronics

Quality and Support:

Microchip Technology is committed to providing high-quality products and exceptional customer support. The HT-MM900AC-7K-JE-25M0000000 is backed by Microchip's comprehensive technical support and is compliant with industry-standard quality certifications.

Ordering Information:

For purchasing information, pricing, and detailed specifications, customers are encouraged to contact Microchip Technology's sales team or visit their official website. The product code HT-MM900AC-7K-JE-25M0000000 is essential for inquiries to ensure accurate ordering and timely delivery.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess