EN
  • EN
  • DE

HCS509-I/P

Part No HCS509-I/P
Manufacturer Microchip Technology
Catalog Specialized ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Specialized ICs
Manufacturer Microchip Technology
Win Source Part Number 271860-HCS509-I/P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCS509-I/P CAD Model

Description

The HCS509-I/P from Microchip Technology is a robust and versatile cryptographic security device designed to provide a high level of protection for digital communication and data storage. This product is part of the KeeLoq® family, which is widely recognized for its applications in secure key management and authentication solutions, particularly in the automotive and remote access systems sectors.

Key Features

  • Advanced Encryption: The HCS509-I/P incorporates a proprietary KeeLoq algorithm, which is a secure, non-linear encryption method that helps prevent unauthorized access and code scanning attacks.
  • Code Hopping Capability: With each use, the device generates a unique transmission code, thereby enhancing security and making it extremely difficult for potential intruders to intercept and reuse transmission codes.
  • Serial Number Integration: Each HCS509-I/P device contains a programmable 28-bit serial number, which is a critical component for secure code generation and ensures that each device has a unique identity.
  • EEPROM Memory: The inclusion of EEPROM allows for secure storage of keys and configuration data, with a minimum of 100,000 erase/write cycles and 10 years of data retention.
  • Wide Operating Voltage: The device operates over a broad voltage range from 2.5V to 5.5V, making it suitable for various applications and environments.
  • Temperature Range: It is designed to function within an industrial temperature range of -40°C to +85°C, ensuring reliability under extreme conditions.

Applications

The HCS509-I/P is ideal for a range of applications that require secure data transmission and authentication. These include:

  • Remote keyless entry systems
  • Garage door openers
  • Gate and barrier access controls
  • Security systems
  • Identity verification and access management

With its robust security features and flexible applications, the Microchip Technology HCS509-I/P is an excellent choice for designers and engineers looking to integrate reliable security measures into their systems. By leveraging the strength of KeeLoq encryption and the convenience of EEPROM storage, this device stands out as a powerful component in the field of secure electronic access control.

You May Also Be Interested in

Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9277 $59.6385
12+ $9.7875 $117.4500
19+ $9.4814 $180.1466
26+ $9.1753 $238.5578
33+ $8.8704 $292.7232
44+ $7.9522 $349.8968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess