EN
  • EN
  • DE

FDC37C682

Part No FDC37C682
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 263135-FDC37C682
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FDC37C682 CAD Model

Description

Microchip Technology's FDC37C682 Super I/O Controller

The FDC37C682 by Microchip Technology is a versatile Super I/O controller designed to meet the demanding specifications of desktop and portable PC applications. This advanced chip integrates a multitude of essential I/O functions, which are critical in the seamless operation of computer systems.

Key Features:

  • Floppy Disk Controller: The device includes a highly compatible, enhanced digital data separator for floppy disk drives, supporting 360K, 720K, 1.2M, 1.44M, and 2.88M formats.
  • Serial Ports: Two high-speed NS16C550 compatible UARTs provide reliable serial communication, with baud rates up to 1.5Mbps. These UARTs support serial peripherals such as modems, mice, and other devices.
  • Parallel Port: The parallel port supports SPP, EPP, and ECP modes, making it flexible enough to interface with printers, scanners, and other parallel devices.
  • Keyboard and Mouse Controller: With support for PS/2-style keyboard and mouse, the FDC37C682 ensures compatibility with most input devices, providing a reliable interface for user inputs.
  • Power Management: Integrated power management capabilities, including advanced power saving modes, make this chip ideal for energy-efficient designs.

Technical Specifications:

  • Multi-mode parallel port with ChiProtect circuitry
  • Enhanced digital data separator for floppy disk drives
  • Dual UARTs with 16-byte FIFOs
  • Software compatible with SMSC's proprietary 82077AA core
  • Configurable through the ISA Plug-and-Play standard
  • Green package with low power consumption

The FDC37C682 is engineered for seamless integration into a variety of computer systems, offering robust functionality and compatibility with a wide range of peripherals. Its Plug-and-Play configuration simplifies system design and allows for easy setup and maintenance. With its comprehensive set of features and reliable performance, the FDC37C682 Super I/O Controller from Microchip Technology is an excellent choice for system designers looking to enhance the I/O capabilities of their PC applications.

Whether you're designing a new system or upgrading an existing one, the FDC37C682 provides the necessary I/O functions to ensure a smooth and efficient operation, making it a smart addition to any computer hardware lineup.

You May Also Be Interested in

Shindengen
Diode 600V 1A Automotive 2-Pin Case 1F
Lowest to $0.3327
Texas Instruments
Need more? Email Us
NEC
Need more? Email Us
Dialog Semiconductor GmbH
Lowest to $4.8972
Amd
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Need more? Email Us
Shindengen
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
NEC
Need more? Email Us
Sanken
Lowest to $1.1435

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9556 $59.7780
12+ $9.8098 $117.7176
19+ $9.5033 $180.5627
26+ $9.1967 $239.1142
33+ $8.8902 $293.3766
44+ $7.9704 $350.6976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess