EN
  • EN
  • DE

FDC37C673QFP

Part No FDC37C673QFP
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 263132-FDC37C673QFP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FDC37C673QFP CAD Model

Description

Microchip Technology's FDC37C673QFP - The Versatile Super I/O Controller

The FDC37C673QFP from Microchip Technology is a highly integrated Super I/O controller that has been crafted to meet the demanding needs of modern computer systems. This powerful component provides a comprehensive solution for motherboard designers, offering a wide array of features that enhance system performance and reliability. Encased in a space-saving 128-pin QFP (Quad Flat Package), the FDC37C673QFP is designed for seamless integration with the latest motherboard designs.

Key Features

  • Flexible Disk Drive Controller: The device includes a floppy disk drive controller that supports various formats and types of drives, ensuring compatibility with a wide range of media.
  • Multi-Mode Parallel Port: It boasts a multi-mode parallel port with support for Standard Parallel Port (SPP), Enhanced Parallel Port (EPP), and Extended Capabilities Port (ECP), providing versatility for connecting printers and other parallel devices.
  • Serial Ports: Two high-speed serial ports with support for 16550 UARTs enable reliable serial communication, which is essential for networking and connectivity with serial devices.
  • Keyboard and Mouse Controller: The integrated keyboard and PS/2 mouse controller ensures compatibility with input devices, a critical aspect for user interaction.
  • Power Management: Advanced power management features are included to support system power conservation and efficient operation, in line with modern energy-saving standards.

Applications

The FDC37C673QFP is ideal for various applications, including desktop PCs, servers, embedded systems, and industrial PCs, where reliable I/O connectivity and system management are essential. Its robust feature set makes it a preferred choice for system integrators and OEMs looking to build high-performance, stable computing platforms.

Quality and Reliability

As with all Microchip Technology products, the FDC37C673QFP is manufactured to the highest quality standards, ensuring that it meets the rigorous reliability requirements of the industry. Customers can trust in Microchip's commitment to delivering top-notch products that stand the test of time, even in the most challenging environments.

Overall, the FDC37C673QFP Super I/O controller is a testament to Microchip Technology's dedication to innovation and excellence in the field of integrated circuit design. It provides a reliable, feature-rich solution for today's complex and multifaceted computing needs.

You May Also Be Interested in

NEC
Need more? Email Us
Intel
Lowest to $1.5165
Intel
Lowest to $10.8258
Intel
Need more? Email Us
Shindengen
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Sanken
Lowest to $1.1435
NEC
Lowest to $11.4253
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,347 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess