Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Function Controller
Interface ISA
Voltage - Supply 5V
Current - Supply 25mA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 128-VFQFP
Supplier Device Package 128-QFP (14x20)
Base Product Number FDC37B782
Standard Package 66
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1337122-FDC37B782-NS
Ultra Librarian 3D Model Ultra Librarian FDC37B782-NS CAD Model

Description

Product Overview: FDC37B782-NS by Microchip Technology

The FDC37B782-NS is a versatile Super I/O controller designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is engineered to cater to the demanding needs of modern embedded systems, offering a comprehensive array of features that enhance the functionality and performance of these systems.

Key Features

  • Integrated Device: The FDC37B782-NS combines multiple interface functions, including a floppy disk controller, keyboard controller, and parallel/serial ports, into a single chip, thereby reducing system cost and complexity.
  • Floppy Disk Controller: It supports a variety of floppy disk drives, including 1.44MB, 2.88MB, and other industry-standard formats, providing flexibility for data storage and retrieval.
  • Enhanced Power Management: With advanced power management capabilities, this device can help systems meet the stringent requirements for power efficiency, making it suitable for energy-sensitive applications.
  • Multipurpose I/O Ports: The inclusion of parallel and serial ports allows for easy connection to printers, modems, and other peripherals, expanding the system's capabilities.
  • Keyboard Controller: A built-in keyboard controller supports PS/2 keyboards, ensuring reliable input and interaction with the system.

Applications

The FDC37B782-NS is ideal for use in a variety of applications, including:

  • Desktop and laptop computers
  • Industrial PCs
  • Embedded systems
  • Point-of-sale terminals
  • Networking equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the FDC37B782-NS is no exception. It is built to meet the high standards expected of Microchip products, ensuring stable and dependable operation across a wide range of environmental conditions.

Technical Support and Resources

Customers who choose the FDC37B782-NS benefit from Microchip Technology's extensive support network. Comprehensive technical documentation, application notes, and customer support are available to assist in the integration and deployment of this Super I/O controller.

In summary, the FDC37B782-NS from Microchip Technology is a highly integrated, feature-rich Super I/O controller that provides a one-stop solution for multiple interface functions within embedded systems, making it a smart choice for designers looking to streamline their designs and enhance system performance.

You May Also Be Interested in

NEC
IEEE1394 OHCI 1.1 COMPLIANT 3PORT PHY-LINK 1-CHIP HOST CONTROLLER
Need more? Email Us
ECAD model for UPD72874GC-YEB
Intel
Lowest to $22.6432
ECAD model for DA82562E
Micrel
Ethernet Switch 3-Port 100Mbps 48-Pin LQFP T/R
Lowest to $4.3922
ECAD model for KSZ8863RLLI TR
STMicroelectronics
IC CTRLR INTERFACE SERC 100QFP
Lowest to $52.1553
ECAD model for SERC816/TR
Microchip Technology
Three Port 10/100 Managed Ethernet Switch with MII
Lowest to $25.3216
ECAD model for LAN9313I-NZW
Zilog
CMOS USC Universal Serial Controller | IC CONTROLLER CMOS 100LQFP
Need more? Email Us
ECAD model for Z16C3010AEC
SMSC Corporation
High-Performance Multi-Mode Parallel Port Super I/O Floppy Disk Controllers
Need more? Email Us
ECAD model for FDC37C665GT
Exar Corporation
I2C/SPI UART WITH 128-BYTE FIFO AND INTEGRATED LEVEL SHIFTERS
Need more? Email Us
ECAD model for XR20M1280IL40-F
Intel
Need more? Email Us
ECAD model for N82077AA-5

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention