EN
  • EN
  • DE

EX128-TQ100I

Part No EX128-TQ100I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 70 I/O 100TQFP / series Field Programmable Gate Array (FPGA) IC 70 256 100-LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series EX
Package Tray
Product Status Obsolete
Number of Logic Elements/Cells 256
Number of I/O 70
Number of Gates 6000
Voltage - Supply 2.3V ~ 2.7V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 100-LQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number EX128
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 90
Win Source Part Number 1201055-EX128-TQ100I
Ultra Librarian 3D Model Ultra Librarian EX128-TQ100I CAD Model

Description

The EX128-TQ100I is a state-of-the-art microcontroller unit (MCU) brought to you by the renowned Microchip Technology. This powerful and versatile MCU is designed to cater to a wide range of applications, from industrial control systems to sophisticated automotive electronics. With its robust design and extended temperature range, the EX128-TQ100I is an ideal choice for systems that require reliable operation under harsh conditions.

Key Features

  • High-Performance CPU: At the heart of the EX128-TQ100I lies an advanced CPU architecture that delivers exceptional processing power and efficiency, ensuring smooth operation even in complex tasks.
  • Enhanced Memory: Equipped with ample flash memory and RAM, this MCU provides the necessary space and speed for your applications to store and execute instructions effectively.
  • Robust I/O Capabilities: A comprehensive set of input/output ports allows for flexible connectivity options, making it easy to interface with a variety of peripherals and sensors.
  • Extended Temperature Range: Designed to withstand extreme temperatures, the EX128-TQ100I operates reliably in environments ranging from -40°C to +85°C, ensuring performance stability in industrial settings.
  • Low Power Consumption: Microchip Technology's focus on power efficiency means that this MCU is optimized for low power consumption, prolonging battery life and reducing energy costs in embedded systems.
  • Package and Quality: The TQ100 package offers a compact form factor, while the industrial-grade quality ensures longevity and durability of your applications.

Applications

The versatility of the EX128-TQ100I makes it suitable for a wide array of applications. It excels in areas such as:

  • Automotive control systems
  • Industrial automation
  • Smart home devices
  • Internet of Things (IoT) devices
  • Embedded systems

Whether you're developing the next generation of smart appliances or creating rugged industrial controls, the Microchip Technology EX128-TQ100I provides the reliability, performance, and flexibility needed to drive innovation and efficiency in your products.

You May Also Be Interested in

Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $776.1195 $776.1195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess