Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Applications Camera
Voltage - Supply 3.3V
Package / Case 16-VQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Mounting Type Surface Mount
Standard Package 91 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 870682-EQCO875SC.3-HS
Ultra Librarian 3D Model Ultra Librarian EQCO875SC.3-HS CAD Model

Description

The EQCO875SC.3-HS is a state-of-the-art high-speed coaxial cable driver and receiver from Microchip Technology, designed to provide a robust and efficient solution for point-to-point communication with a focus on high-speed data transmission. This product is a testament to Microchip's commitment to delivering advanced communication solutions that meet the evolving needs of modern applications.

Key Features

  • High-Speed Data Transfer: The EQCO875SC.3-HS supports data rates up to 3.125 Gbps, making it suitable for applications that require fast and reliable data transmission.
  • Extended Cable Reach: This device can drive signals over long distances, providing reliable communication over coaxial cables without the need for additional signal repeaters.
  • Low Power Consumption: Designed with energy efficiency in mind, the EQCO875SC.3-HS minimizes power consumption, which is critical for battery-operated devices and systems aiming for green energy compliance.
  • Robust Signal Integrity: It features built-in equalization and pre-emphasis to maintain signal integrity, ensuring high-quality data transmission even in challenging electromagnetic environments.

Applications

The versatility of the EQCO875SC.3-HS makes it an ideal choice for a wide range of applications, including but not limited to:

  • High-definition video transmission
  • Automotive infotainment and driver assistance systems
  • Industrial control and factory automation
  • Medical imaging and diagnostics
  • Security and surveillance systems

Technical Specifications

The EQCO875SC.3-HS is engineered with precision to deliver high performance and reliability. It operates over a wide temperature range, ensuring stability across various environments. With its compact form factor, it can be easily integrated into existing systems without significant modifications.

Conclusion

Microchip Technology's EQCO875SC.3-HS is an exemplary solution for designers and engineers looking to enhance their systems with high-speed data transmission capabilities. Its robust design, coupled with low power consumption and signal integrity features, makes it a compelling choice for a multitude of high-performance applications.

You May Also Be Interested in

Maxim Integrated
IRDA TX/RX 0.1152Mbps 3.3V/5V 8-Pin uMAX T/R
Lowest to $2.3637
ECAD model for MAX3120EUA+T
Texas Instruments
IC SWITCH / 4 Circuit IC Switch 1:1 4Ohm 16-UQFN (2.6x1.8)
Lowest to $3.6869
ECAD model for TMUX1112RSVR
Seiko Epson Corporation
IC INTERFACE SPECIALIZED 100QFP
Need more? Email Us
ECAD model for S1R72805F00A2
Texas Instruments
USB 2.0 HIGH-SPEED SIGNAL CONDIT / Cell Phones, Desktop, Laptops, Tablet Interface 12-X2QFN (1.6x1.6)
Lowest to $8.1493
ECAD model for TUSB217AIRWBR
Texas Instruments
+3.3V LVDS Receiver 24-Bit Flat Panel Display (FPD) Link - 65 MHz
Lowest to $6.0993
ECAD model for DS90CF384AQMTX/NOPB
Analog Devices Inc.
AUDIO A2B TRANSCEIVR 1CH 32LFCSP / Audio Audio Transceiver 1 Channel 32-LFCSP-SS (5x5)
Lowest to $2.7842
ECAD model for AD2426WCCSZ-RL
Vishay
IC ANALOG SWITCH DUAL 10QFN / 2 Circuit IC Switch 2:1 500mOhm 10-DFN (3x3)
Lowest to $0.4893
ECAD model for DG2535EDN-T1-GE4
Microchip Technology
CAN TRX W WD WAKE-UP PIN & PN / 1/1 Transceiver Half CAN 14-VDFN (4.5x3)
Lowest to $1.2772
ECAD model for ATA6570-GCQW0
NXP / Nexperia
IC TRANSCEIVER 1/1 8SO / 1/1 Transceiver CAN 8-SO
Lowest to $0.9694
ECAD model for TJA1051T/3/2Z

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention