Microchip Technology's ENC28J60/SS - Ethernet Controller
The ENC28J60/SS is a versatile Ethernet controller integrated circuit from the renowned manufacturer, Microchip Technology. This compact, high-performance solution is designed to add network connectivity to your embedded projects with minimal complexity and cost.
Key Features:
- Stand-Alone Ethernet Controller: The ENC28J60/SS operates as a stand-alone Ethernet controller with an industry-standard Serial Peripheral Interface (SPI).
- Integrated MAC & PHY: It features a built-in MAC (Media Access Control) and PHY (Physical Layer) for a complete networking interface.
- 10BASE-T Support: It is capable of 10 Mb/s (10BASE-T) Ethernet operation and supports both Full and Half-Duplex modes.
- Flexible Buffer Management: An 8 KB dual-bank packet buffer ensures efficient data handling for incoming and outgoing packets.
- Programmable Automatic Retransmission: The automatic retransmission on collision and automatic rejection of erroneous packets make it reliable in busy network environments.
Applications:
The ENC28J60/SS is ideal for Internet of Things (IoT) devices, smart home applications, industrial automation, embedded systems, and any application where network connectivity is required. Its small footprint and SPI interface make it perfect for use with microcontrollers and other low-power devices.
Technical Specifications:
- Supply Voltage: 3.1V to 3.6V
- Temperature Range: -40°C to +85°C
- Package: 28-SSOP
- Commercial and Industrial Temperature Grades Available
With its robust feature set, the ENC28J60/SS provides a reliable and cost-effective solution for adding Ethernet connectivity to a wide range of devices. Microchip Technology's dedication to quality ensures that the ENC28J60/SS is a top choice for designers looking to incorporate network functionality into their projects.