Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Max) 42ns, 42ns
Pulse Width Distortion (Max) 2.5ns
Rise and Fall Time 2ns, 2ns
Supply Voltage - Operating 3.15 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Case / Package 16-SOIC
Win Source Part Number 087842-ISO7240CDW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial, Communications & Networking, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian ISO7240CDW CAD Model

Description

The ISO7240CDW is a high-performance, advanced digital isolator product from Texas Instruments, a renowned global semiconductor company known for their innovation and development of analog ICs and embedded processors.

  • Channels: Four independent isolation channels (two inputs, two outputs)
  • Data Rate: Up to 25 Mbps
  • Supply Voltage Range: 2.7 V to 5.5 V
  • Isolation Voltage: 2500 Vrms for 1 minute per UL 1577
  • Propagation Delay: Less than 50 ns
  • Operating Temperature Range: -40°C to +125°C
  • Package: Compact 16-pin SOIC (DW) package

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $12.6707
ECAD model for MAX14932BASE+
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
ECAD model for MAX14931BAWE+T
Skyworks Solutions Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
ECAD model for SI8620ET-IS
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
ECAD model for MAX14930CAWE+
Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us
ECAD model for ADUM3210TRZ-EP-RL7
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $10.0103
ECAD model for ADUM240E1BRIZ
Texas Instruments
1-Mbps QUAD DIGITAL ISOLATORS
Lowest to $20.6819
ECAD model for ISO7241AMDWREP
Broadcom Limited
High Speed Digital Isolators | DGTL ISO 2.5KV GEN PURP 16SOIC
Lowest to $14.4402
ECAD model for HCPL-091J-500E
Maxim Integrated
DG ISO 2.75KV 3CH RS422 16-SOIC
Lowest to $12.3870
ECAD model for MAX14945EWE+T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4508 $50.7780
75+ $1.3590 $101.9250
115+ $1.3130 $150.9950
165+ $1.2212 $201.4980
215+ $1.1753 $252.6895
270+ $1.1294 $304.9380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 28,888 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention