EN
  • EN
  • DE

ENC28J60-I/ML

Part No ENC28J60-I/ML
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET CTRLR W/SPI 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Protocol Ethernet
Purpose Controller
Standards 10 Base-T PHY
Supply Voltage - Operating 3.1 V to 3.6 V
Operating Supply Current 160mA
Temperature Range - Operating -40°C to 85°C
Case / Package 28-QFN (6x6)
Win Source Part Number 21450-ENC28J60-I/ML
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ENC28J60-I/ML CAD Model

Description

ENC28J60-I/ML Ethernet Controller

The ENC28J60-I/ML from Microchip Technology is a versatile Ethernet controller that offers a cost-effective solution for adding network connectivity to embedded systems. Designed with a focus on compactness and efficiency, this controller integrates MAC and PHY layers with a 10BASE-T transceiver, making it an ideal choice for applications where space and power are at a premium.

The ENC28J60-I/ML operates on a single 3.3V supply, with an industry-standard Serial Peripheral Interface (SPI) for communication with the host controller. This allows for easy integration into existing designs, as the SPI interface is supported by a wide range of microcontrollers and processors.

Featuring a built-in Ethernet MAC and PHY, the ENC28J60-I/ML supports full-duplex and half-duplex modes, and is capable of both automatic polarity detection and correction. It also includes a programmable automatic retransmission on collision, and automatic rejection of erroneous packets, which ensures reliable data communication and reduces the processing burden on the host CPU.

The module comes in a compact 28-pin QFN (ML) package, making it suitable for space-constrained applications. It supports a wide array of network protocols necessary for internet communication, including TCP, UDP, ICMP, ARP, and IPv4. Its programmable filter mechanisms for multicast and broadcast messages, together with its support for unicast address filtering, make it a versatile network interface solution.

The ENC28J60-I/ML is not only optimized for embedded applications such as home networking devices, industrial automation, IoT devices, and gaming equipment, but it also provides a hardware platform for experimentation and development of Ethernet-based applications, offering hobbyists and professionals alike a flexible tool for network integration.

Overall, the ENC28J60-I/ML Ethernet Controller from Microchip Technology is a robust and reliable network interface solution, providing the essential features needed for network connectivity in a wide range of embedded systems.

You May Also Be Interested in

Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Maxim Integrated
Lowest to $10.0855

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3148 $51.7776
29+ $3.5403 $102.6687
44+ $3.4297 $150.9068
61+ $3.3191 $202.4651
78+ $3.2084 $250.2552
105+ $2.8765 $302.0325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,200 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess