Microchip Technology's EMC4022-1-EZK-TR
The EMC4022-1-EZK-TR is a state-of-the-art temperature sensor designed by Microchip Technology, one of the leading providers of smart, connected, and secure embedded control solutions. This high-precision sensor is engineered to meet the demands of a wide array of applications, ranging from industrial systems to consumer electronics.
Key Features:
- High Accuracy: The EMC4022-1-EZK-TR offers precise temperature measurements with an accuracy of ±1°C, ensuring reliable monitoring and control of system temperatures.
- Wide Temperature Range: With an operational temperature range from -40°C to +125°C, this sensor is versatile enough to handle extreme conditions and maintain performance stability.
- Low Power Consumption: Designed for efficiency, the sensor consumes minimal power, making it ideal for battery-powered or energy-sensitive applications.
- Digital Interface: It features an I2C-compatible interface, allowing for easy integration into existing digital systems and facilitating straightforward communication with microcontrollers.
- Small Package: The EMC4022-1-EZK-TR comes in a compact 2x2 mm DFN package, making it suitable for space-constrained designs without compromising functionality.
- RoHS Compliant: This product adheres to the Restriction of Hazardous Substances (RoHS) directive, ensuring it meets environmental standards and is free from specific hazardous materials.
Applications:
The EMC4022-1-EZK-TR is a versatile component that can be used in various applications, such as:
- Computer systems and servers
- Telecommunication equipment
- Industrial controls and robotics
- Consumer electronics
- Environmental monitoring systems
With its combination of accuracy, efficiency, and compact size, the EMC4022-1-EZK-TR from Microchip Technology is an excellent choice for designers and engineers looking to enhance the thermal management and safety of their electronic systems.