EN
  • EN
  • DE

EMC1404-3-AIZL-TR

Part No EMC1404-3-AIZL-TR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SMBUS 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C to 125°C
Sensing Temperature - Remote -64°C to 191°C
Output Type SMBus
Supply Voltage - Operating 3 V to 3.6 V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±1°C (±2°C)
Testing Conditions -5°C to 100°C (-40°C to 125°C)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 051170-EMC1404-3-AIZL-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EMC1404-3-AIZL-TR CAD Model

Description

Microchip Technology's EMC1404-3-AIZL-TR Temperature Sensor

The EMC1404-3-AIZL-TR is a high-precision, low-power temperature sensor developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is an indispensable component for thermal management applications in a wide range of electronic systems, including personal computers, office electronics, and telecommunications equipment.

Designed with state-of-the-art technology, the EMC1404-3-AIZL-TR offers multiple channels for temperature monitoring, with one internal sensor to monitor the device temperature and three external sensor inputs for monitoring other devices or areas within the system. This multi-channel capability allows for comprehensive thermal management and system protection.

One of the key features of this temperature sensor is its high accuracy, with an external sensor accuracy of ±1°C and an internal sensor accuracy of ±3°C, ensuring reliable and precise temperature readings. The device operates over a wide temperature range, making it versatile for various applications.

The EMC1404-3-AIZL-TR is also designed with user convenience in mind. It communicates over a 2-wire SMBus (System Management Bus) interface, which simplifies integration into existing systems. Additionally, it supports resistance error correction, beta compensation, and ideality configuration, which enhances the accuracy of temperature measurements when using different types of diodes as external sensors.

Moreover, the device features programmable temperature limits, enabling the system to take pre-emptive action to cool down or shut off to prevent overheating. This proactive thermal management can be critical in protecting electronic components and ensuring system stability.

Encased in a compact 10-MSOP (Mini Small Outline Package) footprint, the EMC1404-3-AIZL-TR is suitable for space-constrained applications. Its low-power consumption makes it an energy-efficient choice for battery-powered devices, helping to extend operational life and reduce overall energy costs.

In summary, the EMC1404-3-AIZL-TR temperature sensor by Microchip Technology is a versatile, accurate, and energy-efficient solution for advanced thermal management in a variety of electronic systems. Its multi-channel design, high accuracy, and programmable features make it an essential component for ensuring the longevity and reliability of modern electronics.

You May Also Be Interested in

Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess