EN
  • EN
  • DE

EMC1403-3-AIZL-TR

Part No EMC1403-3-AIZL-TR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C 10MSOP / 1°C Temperature Sensor with Beta Compensation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote -64°C ~ 191°C
Output Type SMBus
Supply Voltage (V) 3V ~ 3.6V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±1°C (±2°C)
Test Condition -5°C ~ 100°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Part Number Series EMC1403
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805904-EMC1403-3-AIZL-TR
Ultra Librarian 3D Model Ultra Librarian EMC1403-3-AIZL-TR CAD Model

Description

The EMC1403-3-AIZL-TR is a cutting-edge temperature sensor from Microchip Technology, designed to provide precise thermal monitoring solutions for a variety of applications. This high-performance, 1°C accuracy, triple-channel temperature sensor is an essential component for systems requiring reliable temperature readings such as computing devices, office electronics, and telecommunications equipment.

Key Features

  • Triple-Channel Sensing: The EMC1403-3-AIZL-TR is equipped with one internal temperature sensor to monitor the device temperature and two external diode-connected transistor sensors for monitoring additional components.
  • High Accuracy: With an accuracy of ±1°C between -40°C and +125°C for the internal sensor and ±1°C to ±3°C for the external sensors, this device ensures precise temperature measurements.
  • Programmable Resolution: The sensor offers programmable resolution for the external diode sensors, providing the flexibility to optimize between measurement resolution and conversion time.
  • SMBus Interface: Communication is facilitated through a SMBus (System Management Bus) 2-wire interface, which is compatible with the majority of system architectures.
  • Low Power Consumption: Designed for efficiency, the EMC1403-3-AIZL-TR operates with low power consumption, making it suitable for battery-powered applications.
  • Automatic Shutdown: An automatic shutdown feature is included to minimize power usage when the device is not in use.

Applications

The EMC1403-3-AIZL-TR is versatile and can be integrated into a wide range of products, including:

  • Personal Computers and Servers
  • Office Electronics such as Printers and Copiers
  • Telecommunications Infrastructure
  • Industrial Systems
  • Consumer Electronics

Package and Availability

The EMC1403-3-AIZL-TR temperature sensor is available in a compact, 10-pin MSOP (Mini Small Outline Package) that is RoHS compliant. It is offered in tape and reel packaging, suitable for automated assembly processes, and designated by the TR suffix in the part number. As a product of Microchip Technology, customers can expect high reliability and performance from this temperature sensor.

You May Also Be Interested in

Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess