EN
  • EN
  • DE

EMC1063-1-ACZL-TR

Part No EMC1063-1-ACZL-TR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SMBUS 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -20°C to 85°C
Sensing Temperature - Remote -64°C to 191°C
Output Type SMBus
Supply Voltage - Operating 3 V to 3.6 V
Resolution 11 b
Features One-Shot, Output Switch, Standby Mode
Accuracy - Highest (Lowest) ±1.5°C (±3°C)
Testing Conditions 0°C to 85°C (-20°C to 85°C)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 051162-EMC1063-1-ACZL-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMC1063-1-ACZL-TR CAD Model

Description

Product Overview: EMC1063-1-ACZL-TR from Microchip Technology

The EMC1063-1-ACZL-TR is a high-performance, multi-channel temperature sensor from Microchip Technology, designed to provide precise temperature monitoring for a variety of applications. This advanced sensor is part of Microchip's portfolio of thermal management solutions, offering exceptional accuracy and reliability for systems that require temperature monitoring and control.

Key Features

  • Multi-Channel Sensing: The EMC1063-1-ACZL-TR is equipped with one internal temperature sensor and supports up to three external temperature sensors, making it versatile for monitoring multiple points within a system.
  • High Accuracy: With a high level of precision, this device offers an accuracy of ±1°C for external diode temperatures and ±2°C for the internal diode temperature, ensuring reliable readings.
  • Programmable Resolution: The sensor's resolution for temperature readings can be programmed up to 11 bits, allowing for fine-grained temperature data.
  • SMBus Interface: It features an SMBus 2.0-compatible interface, which provides easy integration with existing system architectures and simplifies communication with the sensor.
  • Low Power Consumption: Designed to be power-efficient, the EMC1063-1-ACZL-TR is suitable for battery-powered applications, reducing overall power consumption and extending system life.
  • Automatic Shutdown: The device includes an automatic shutdown feature that helps to conserve power when the sensor is not in use.
  • Robust Package: Supplied in a small 10-pin MSOP package, the EMC1063-1-ACZL-TR is compact and suitable for space-constrained applications.

Applications

The EMC1063-1-ACZL-TR is ideal for a range of applications where temperature monitoring is crucial, such as:

  • Computer and server motherboards
  • Industrial and networking equipment
  • Office electronics
  • Telecommunications systems
  • Embedded systems
  • Portable and consumer electronics

With its combination of multiple temperature channels, high accuracy, and low power consumption, the EMC1063-1-ACZL-TR from Microchip Technology stands out as a superior choice for designers and engineers looking to enhance their thermal management strategies.

You May Also Be Interested in

Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5671 $62.6840
90+ $1.2859 $115.7310
140+ $1.2457 $174.3980
195+ $1.2055 $235.0725
250+ $1.1654 $291.3500
335+ $1.0448 $350.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,370 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess