EN
  • EN
  • DE

EMC1002-2-ACZL-TR

Part No EMC1002-2-ACZL-TR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SMBUS 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C to 125°C
Sensing Temperature - Remote -64°C to 191°C
Output Type SMBus
Supply Voltage - Operating 3 V to 3.6 V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±3°C
Testing Conditions 0°C to 85°C
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1036304-EMC1002-2-ACZL-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMC1002-2-ACZL-TR CAD Model

Description

Microchip Technology EMC1002-2-ACZL-TR

The EMC1002-2-ACZL-TR is a high-performance, low-power temperature sensor from Microchip Technology, designed to provide precise temperature monitoring solutions for a wide range of applications. This sensor is part of Microchip's portfolio of thermal management products, offering exceptional accuracy and reliability for systems requiring temperature data for optimized performance.

This temperature sensor is capable of monitoring the temperature of both its own die as well as a diode-connected transistor, such as a CPU or GPU, making it ideal for computer systems, office electronics, and telecommunications equipment where precise temperature readings are critical for system stability and performance.

Key features of the EMC1002-2-ACZL-TR include:

  • High Accuracy: The EMC1002-2-ACZL-TR provides ±1°C accuracy for external diode temperatures and ±2°C accuracy for its internal temperature sensor, ensuring precise monitoring for critical components.
  • Programmable Resolution: It offers programmable resolution for the external diode temperature from 9 to 12 bits, allowing designers to customize the balance between resolution and conversion time based on their specific needs.
  • Low Power Consumption: Designed for energy-efficient operations, this sensor operates with low power, making it suitable for battery-powered devices and systems with strict power budgets.
  • Easy Integration: The EMC1002-2-ACZL-TR comes in a small, lead-free, RoHS-compliant 8-pin MSOP package, facilitating easy integration into various design layouts without taking up significant board space.
  • I²C/SMBus Interface: With its industry-standard I²C/SMBus serial interface, this sensor can easily communicate with microcontrollers and other digital systems, providing seamless integration and interoperability.
  • Temperature Alarms: The device includes programmable over-temperature alarms, alerting the system to potential overheating scenarios, which is crucial for preventing thermal-related damage.

The EMC1002-2-ACZL-TR is available in a tape and reel format, denoted by the 'TR' suffix, making it suitable for automated assembly processes, and ensuring efficient handling and manufacturing. Whether you are developing desktop computers, laptops, servers, or other thermally sensitive electronics, the EMC1002-2-ACZL-TR from Microchip Technology provides a reliable and accurate solution for your thermal management needs.

You May Also Be Interested in

Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $11.8466
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7276 $60.4660
85+ $1.4176 $120.4960
130+ $1.3733 $178.5290
175+ $1.3291 $232.5925
225+ $1.2847 $289.0575
305+ $1.1518 $351.2990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess