EN
  • EN
  • DE

DSPIC33FJ64MC710-I/PT

Part No DSPIC33FJ64MC710-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 40 MIPs 64KB (64K x 8) FLASH 100-TQFP (12x12)
Manufacturer Microchip Technology
Series dsPIC™ 33F
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O 85
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 24x10/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-TQFP (12x12)
Family Name DSPIC33FJ64MC710
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 119
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869816-DSPIC33FJ64MC710-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ64MC710-I/PT CAD Model

Description

Product Overview: DSPIC33FJ64MC710-I/PT

The DSPIC33FJ64MC710-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the computational power and control of a DSP with the simplicity and ease-of-use of an MCU. This powerful component is ideal for applications that require complex algorithms and precise control, such as industrial control systems, automotive applications, and digital power conversion.

Key Features

  • Core Performance: The DSPIC33FJ64MC710-I/PT features a 40 MIPS (Million Instructions Per Second) performance at 40 MHz, allowing for high-speed processing and complex algorithm implementations.
  • Program Memory: It comes with 64 KB of flash memory, providing ample space for application code.
  • Data RAM: With 16 KB of RAM, this DSC offers sufficient memory for data buffering and manipulation.
  • Robust Peripheral Set: This device includes a variety of peripherals such as UART, SPI, CAN, and I2C modules, as well as PWM outputs and analog-to-digital converters (ADCs), making it highly versatile for interfacing with various external components.
  • Motor Control PWMs: Specialized PWMs with hardware dead-time control and fault protection are designed to facilitate advanced motor control applications.
  • Advanced Analog Features: The DSPIC33FJ64MC710-I/PT offers a 10-bit ADC with up to 24 channels, providing precise measurement capabilities for sensing and control tasks.
  • Temperature Range: This DSC operates over an extended industrial temperature range, making it suitable for harsh environments.
  • Package: The product is available in a 100-pin TQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications.

Applications

The DSPIC33FJ64MC710-I/PT is well-suited for a wide range of applications, including:

  • Advanced Motor Control
  • Power Supply Control
  • Automotive Systems
  • Industrial Automation
  • Consumer Electronics
  • Communication Systems

This DSC from Microchip Technology is a perfect blend of digital signal processing and microcontroller functionality, making it a go-to choice for designers looking for a single-chip solution that can handle both control tasks and DSP-intensive operations. With its rich set of features and high level of integration, the DSPIC33FJ64MC710-I/PT is engineered to reduce development time and enhance system performance across a broad range of applications.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess