EN
  • EN
  • DE

DSPIC33FJ64MC202-I/MM

Part No DSPIC33FJ64MC202-I/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O 21
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 6x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-VQFN Exposed Pad
Supplier Device Package 28-QFN-S (6x6)
Part Number Series DSPIC33FJ64MC202
Manufacturer Pack Quantity 61
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813570-DSPIC33FJ64MC202-I/MM
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ64MC202-I/MM CAD Model

Description

Microchip Technology's DSPIC33FJ64MC202-I/MM

The DSPIC33FJ64MC202-I/MM is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the convenience of a microcontroller (MCU) with the computational power of a Digital Signal Processor (DSP). This compact and versatile DSC is ideal for a wide range of applications, including advanced motor control, industrial automation, and various embedded control systems.

Key Features

  • Processing Power: At the heart of the DSPIC33FJ64MC202-I/MM lies a 16-bit modified Harvard architecture processor. This DSC operates at a maximum frequency of 40 MIPS (Million Instructions Per Second), providing robust processing capabilities for intricate algorithms and real-time data analysis.
  • Memory: It comes equipped with 64KB of flash memory and 8KB of RAM, offering ample space for program storage and efficient data management.
  • Dual Motor Control PWMs: The device features two independent PWM modules with complementary outputs, making it perfect for advanced motor control applications.
  • Robust Peripheral Set: The DSPIC33FJ64MC202-I/MM includes a rich set of peripherals such as UART, SPI, I2C modules for serial communication, and 16-bit timers, alongside input capture and output compare functions for precise timing operations.
  • Analog Features: For analog interfacing, the DSC provides a 10-bit Analog-to-Digital Converter (ADC) with multiple channels, enabling the monitoring of various sensors and inputs.
  • Extended Temperature Range: This device is characterized to operate over an extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Package: It comes in a space-saving 28-pin QFN package, making it suitable for compact designs without compromising on functionality.

Applications

The DSPIC33FJ64MC202-I/MM is adept at handling complex control algorithms and is typically used in applications such as:

  • Brushless DC (BLDC) and Permanent Magnet Synchronous Motor (PMSM) control
  • Industrial automation systems
  • Power conversion and management
  • Robotics and unmanned vehicles
  • Audio processing and advanced consumer electronics

Microchip Technology's commitment to quality and long-term availability makes the DSPIC33FJ64MC202-I/MM a reliable choice for designers looking to integrate a powerful DSC into their embedded systems.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.6523 $64.6523
3+ $53.0480 $159.1440
4+ $51.3906 $205.5624
5+ $49.7331 $248.6655
7+ $48.0757 $336.5299
9+ $43.1023 $387.9207
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess