EN
  • EN
  • DE

DSPIC33FJ64GS608-E/PT

Part No DSPIC33FJ64GS608-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 80TQFP / dsPIC Automotive, AEC-Q100, dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 64KB (64K x 8) FLASH 80-TQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, QEI, POR, PWM, WDT
Number of I/O 74
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 9K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 18x10b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 80-TQFP
Supplier Device Package 80-TQFP (12x12)
Base Product Number DSPIC33FJ64GS608
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 119
Win Source Part Number 1318877-DSPIC33FJ64GS608-E/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ64GS608-E/PT CAD Model

Description

dSPIC33FJ64GS608-E/PT Digital Signal Controller

The dSPIC33FJ64GS608-E/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the computational power and speed required for advanced digital signal processing applications. This DSC is a part of Microchip's dSPIC33FJ series and is particularly suited for applications that require a perfect blend of the control features of a microcontroller (MCU) and the computational speed of a digital signal processor (DSP).

Key Features:

  • Core: The device features a 16-bit modified Harvard architecture that allows it to execute instructions efficiently, with a 40 MIPS performance at 40MHz clock speed. This provides the necessary power for high-speed and complex algorithm processing.
  • Memory: It is equipped with 64KB of flash memory and 8KB of SRAM, offering ample space for application code and data storage.
  • Digital Signal Processing: The DSC comes with an optimized set of DSP instructions that support various mathematical operations crucial for DSP applications, such as filters, FFTs, and motor control algorithms.
  • Peripherals: The dSPIC33FJ64GS608-E/PT includes a variety of peripherals such as UART, SPI, I2C modules for serial communication, PWM outputs for motor control, and ADCs for analog input sensing.
  • Power Management: With multiple on-chip power modes, the device allows for efficient power management to ensure minimal power consumption during operation, making it ideal for power-sensitive applications.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation in extreme conditions.
  • Packaging: The DSC is available in a 64-pin TQFP (Thin Quad Flat Package) that provides a compact footprint while offering enough pins for interfacing with external devices.
  • Development Support: Microchip provides extensive support for development with the dSPIC33FJ64GS608-E/PT, including software libraries, development boards, and the MPLAB® Integrated Development Environment (IDE) for code development and debugging.

Whether you're designing sophisticated motor control systems, advanced audio applications, or any other DSP-intensive application, the dSPIC33FJ64GS608-E/PT offers a robust platform to build upon. Its integration of MCU and DSP functionalities, along with its high-speed performance and rich set of peripherals, make it an excellent choice for designers looking to push the boundaries of what's possible in embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess