EN
  • EN
  • DE

DSPIC33FJ64GP206

Part No DSPIC33FJ64GP206
Manufacturer Microchip Technology
Catalog END - OF - LIFE
Description Silicon Errata
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1169953-DSPIC33FJ64GP206
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ64GP206 CAD Model

Description

Microchip Technology's DSPIC33FJ64GP206 Microcontroller

The DSPIC33FJ64GP206 from Microchip Technology is a high-performance, 16-bit Digital Signal Controller (DSC) that combines the processing power of a DSP with the functionality of a microcontroller. This versatile product is designed to cater to the demanding needs of modern embedded control applications.

Key Features:

  • Advanced Digital Signal Processing (DSP): The device boasts 40 MIPS performance with DSP instruction capabilities, making it ideal for applications requiring complex math operations and high-speed data processing.
  • Generous Memory: It includes 64KB of Flash memory and 8KB of RAM, ensuring ample space for code and data storage for complex applications.
  • Robust Peripheral Set: The DSPIC33FJ64GP206 is equipped with a variety of peripherals, including UART, SPI, I2C modules for communication, as well as PWM outputs and analog-to-digital converters (ADCs) for control applications.
  • Flexible Clock Options: It supports multiple clock modes, including an internal RC oscillator and an external crystal oscillator, providing flexibility in system design.
  • Power Management: The device features power-saving modes like Idle and Sleep, reducing power consumption for battery-powered applications.

Applications:

The DSPIC33FJ64GP206 is suitable for a wide range of applications, such as:

  • Motor Control
  • Power Conversion
  • Industrial Automation
  • Automotive Systems
  • Audio Processing
  • Telecommunications

Development Support:

Microchip provides extensive support for development with the DSPIC33FJ64GP206. Developers can take advantage of the MPLAB Integrated Development Environment (IDE) and a comprehensive set of software libraries. Additionally, Microchip offers development boards and in-circuit debuggers/emulators to streamline the development process.

With its powerful DSP capabilities, generous memory, and extensive peripheral set, the DSPIC33FJ64GP206 is a compelling choice for engineers looking to develop advanced embedded systems requiring robust control and signal processing features.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Coilcraft
SMT Power Inductors
Lowest to $0.9298
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.2314 $67.2314
3+ $55.1651 $165.4953
4+ $53.4407 $213.7628
5+ $51.7174 $258.5870
6+ $49.9930 $299.9580
8+ $44.8209 $358.5672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess