EN
  • EN
  • DE

DSPIC33FJ32MC202-E/MM

Part No DSPIC33FJ32MC202-E/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 40 MIPs
Number of I/O 21
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 6x10b/12b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 28-QFN-S (6x6)
Win Source Part Number 1035446-DSPIC33FJ32MC202-E/MM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ32MC202-E/MM CAD Model

Description

Microchip Technology's DSPIC33FJ32MC202-E/MM Microcontroller

The DSPIC33FJ32MC202-E/MM is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the functionality of a microcontroller with the added capabilities of digital signal processing. This compact and versatile DSC is ideal for applications that require advanced control algorithms and high-speed computation, such as motor control, power supplies, and embedded control systems.

Key Features

  • High-Performance CPU: The device features a modified Harvard architecture with a 16-bit wide data path and 24-bit wide instructions, capable of up to 40 MIPS performance at 40MHz clock speed.
  • Integrated Memory: It comes with 32KB of Flash memory and 4KB of RAM, providing ample space for complex applications and algorithms.
  • Robust Peripheral Set: The DSC includes a variety of peripherals such as UART, SPI, I2C modules for communication, PWM outputs for precise motor and power control, and ADC inputs for analog sensing.
  • Flexible Oscillator Options: The DSPIC33FJ32MC202-E/MM supports multiple oscillator options including an internal RC oscillator, an external crystal oscillator, and PLL capabilities for a range of clock sources.
  • Enhanced Instruction Set: The enhanced instruction set supports DSP operations, which allows efficient execution of math-intensive operations.

Advanced Control Applications

With its DSP capabilities, the DSPIC33FJ32MC202-E/MM is particularly suited for advanced control applications. Its fast instruction cycle and DSP functionality enable the development of complex control algorithms such as those used in sensorless BLDC motor control, advanced filters, and various modulation techniques.

Compact Design

The DSC comes in a 28-pin QFN package, making it an excellent choice for space-constrained applications. Its small form factor does not compromise its performance or capabilities, offering designers a compact solution without sacrificing functionality.

Development Support

Microchip Technology provides comprehensive development tools for the DSPIC33FJ32MC202-E/MM, including software libraries, development boards, and integrated development environments (IDEs) like MPLAB X. This support accelerates the development process and helps bring products to market faster.

In summary, the DSPIC33FJ32MC202-E/MM from Microchip Technology is a powerful, versatile DSC that is perfect for applications requiring a blend of control and DSP capabilities in a compact package.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1853 $65.5590
65+ $1.7937 $116.5905
100+ $1.7371 $173.7100
140+ $1.6817 $235.4380
180+ $1.6251 $292.5180
240+ $1.4576 $349.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,120 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess