EN
  • EN
  • DE

DSPIC33FJ16GS504-I/ML

Part No DSPIC33FJ16GS504-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 44QFN / MCU 16-bit dsPIC RISC 16KB Flash 3.3V Automotive 44-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33F
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 35
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 24x10b, D/A 4x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-VQFN Exposed Pad
Manufacturer Package 44-QFN (8x8)
Win Source Part Number 773553-DSPIC33FJ16GS504-I/ML
Popularity Medium
Supply and Demand Status Limited
Family Name dsPIC33FJ16GS504
Introduction Date February 08, 2008
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ16GS504-I/ML CAD Model

Description

Microchip Technology's DSPIC33FJ16GS504-I/ML

Introducing the DSPIC33FJ16GS504-I/ML, a high-performance, 16-bit Digital Signal Controller (DSC) from the reputable Microchip Technology. This powerful microcontroller is designed to seamlessly bridge the gap between microcontrollers (MCUs) and Digital Signal Processors (DSPs), offering an optimal solution for embedded applications requiring sophisticated signal processing capabilities combined with the ease-of-use of a microcontroller.

The DSPIC33FJ16GS504-I/ML is part of the dsPIC33F family and is packed with advanced features that make it ideal for a wide range of applications, including motor control, power conversion, sensor processing, and audio signal processing. It boasts a maximum CPU speed of 40 MIPS, providing the computational power necessary for complex algorithms and real-time data processing.

This DSC comes with 16 KB of flash memory and 2 KB of RAM, offering ample space for your application code and data storage needs. Additionally, it includes a variety of peripherals that enhance its functionality, such as an on-chip ADC, PWM outputs, and multiple communication interfaces like UART, SPI, and I2C, enabling easy integration with other devices and systems.

The DSPIC33FJ16GS504-I/ML operates at a voltage range of 3.0V to 3.6V, and its low-power design ensures efficient energy consumption, making it suitable for battery-powered devices. Its 44-pin QFN (Quad Flat No-lead) package allows for a compact footprint on the PCB, making it a great choice for space-constrained applications.

With its robust design, the DSPIC33FJ16GS504-I/ML is characterized by an industrial temperature range of -40°C to +85°C, ensuring reliable performance under harsh environmental conditions. Microchip's commitment to quality means that this DSC is designed for longevity and stable operation throughout its lifecycle.

Developers can take advantage of Microchip's comprehensive development tools and software libraries that support the DSPIC33FJ16GS504-I/ML, simplifying the development process and reducing time to market. Whether you are working on an advanced control system or a high-performance audio application, the DSPIC33FJ16GS504-I/ML from Microchip Technology is a versatile and powerful choice that will meet and exceed your digital signal processing needs.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1522 $57.0654
15+ $6.6890 $100.3350
24+ $6.4800 $155.5200
32+ $6.2710 $200.6720
42+ $6.0619 $254.5998
56+ $5.4348 $304.3488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,165 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess