EN
  • EN
  • DE

DSPIC33FJ16GS502T-I/SO

Part No DSPIC33FJ16GS502T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Core Processor dsPIC
Data Bus Width 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 21
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Date RAM Size 2K x 8
Supply Voltage 3V ~ 3.6V
Data Converters A/D 16x10b; D/A 4x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 730647-DSPIC33FJ16GS502T-I/SO
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ16GS502T-I/SO CAD Model

Description

Microchip Technology DSPIC33FJ16GS502T-I/SO Overview

The DSPIC33FJ16GS502T-I/SO from Microchip Technology is a high-performance, 16-bit Digital Signal Controller (DSC) that combines the benefits of a microcontroller with the processing power of a digital signal processor. This versatile component is well-suited for a range of applications, from advanced motor control to industrial automation and power conversion.

Key Features

  • Core: The DSPIC33FJ16GS502T-I/SO features a 16-bit modified Harvard architecture that can execute instructions in a single cycle, providing efficient operation and high throughput. Its 40 MIPS (Million Instructions Per Second) performance at 3.0-3.6V allows for quick processing and response times.
  • Memory: With 16 KB of flash memory and 2 KB of RAM, this DSC has ample space for code and data storage, which is essential for complex algorithms and real-time data processing.
  • Digital Signal Processing: The device includes a DSP engine that supports a variety of math operations, including a 16-bit x 16-bit multiplier, a 40-bit accumulator, and a barrel shifter, making it ideal for high-speed numeric calculations.
  • Peripherals: A comprehensive set of peripherals enhances the functionality of the DSPIC33FJ16GS502T-I/SO. It includes PWM outputs for motor control, ADC inputs for sensor interfacing, UART, SPI, and I2C modules for serial communication, and more.
  • Temperature Range: The device operates within the industrial temperature range of -40°C to +85°C, ensuring reliability and performance under extreme conditions.
  • Packaging: Enclosed in a compact SOIC (Small Outline Integrated Circuit) package, the DSPIC33FJ16GS502T-I/SO is designed for space-constrained applications.

Applications

The DSPIC33FJ16GS502T-I/SO is highly adaptable and can be used in a variety of applications, including:

  • Advanced Motor Control (Brushless DC, Permanent Magnet Synchronous Motors, etc.)
  • Power Supplies (DC-DC Converters, Inverters, etc.)
  • Industrial Automation (Robotics, Control Systems, etc.)
  • Automotive Applications (Electric and Hybrid Powertrains, etc.)

With its robust architecture, comprehensive feature set, and high level of integration, the DSPIC33FJ16GS502T-I/SO from Microchip Technology is an excellent choice for designers looking to implement advanced control systems with a single, compact component.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0859 $56.6872
18+ $5.8141 $104.6538
27+ $5.6324 $152.0748
37+ $5.4507 $201.6759
48+ $5.2690 $252.9120
64+ $4.7239 $302.3296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess