EN
  • EN
  • DE

DSPIC33FJ16GP102-I/SO

Part No DSPIC33FJ16GP102-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 28SOIC / MCU 16-bit dsPIC RISC 16KB Flash 3.3V 28-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33F
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 16 MIPs
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 21
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 6x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 773550-DSPIC33FJ16GP102-I/SO
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33FJ16GP102
Introduction Date January 01, 2011
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ16GP102-I/SO CAD Model

Description

dSPIC33FJ16GP102-I/SO: A High-Performance Digital Signal Controller by Microchip Technology

The dSPIC33FJ16GP102-I/SO is a powerful digital signal controller (DSC) from Microchip Technology, designed to deliver the performance of a digital signal processor (DSP) with the simplicity of a microcontroller (MCU). This versatile DSC is part of Microchip's dsPIC33F family and is ideal for applications requiring efficient signal processing, such as in automotive, industrial control systems, and consumer electronics.

Key Features

  • High-Performance DSC Core: The dSPIC33FJ16GP102-I/SO features a 16-bit architecture with a 40 MIPS (Million Instructions Per Second) performance, allowing for rapid execution of complex algorithms.
  • Program Memory: It comes with 16 KB of flash memory, providing ample space for application code storage.
  • Data RAM: With 2 KB of RAM, this DSC ensures smooth data handling and processing without the need for frequent access to slower external memory.
  • Robust Peripheral Set: It includes a range of peripherals such as UART, SPI, and I2C serial interfaces, PWM outputs, and analog-to-digital converters (ADCs), offering a complete solution for system control and communication.
  • Flexible Oscillator Options: The device supports various oscillator options including an internal RC oscillator, providing flexibility in system design and power management.
  • Enhanced Power Management: It features multiple power-saving modes to optimize energy efficiency for battery-powered applications.

Package and Temperature Range

The dSPIC33FJ16GP102-I/SO is available in a compact 28-pin SOIC package, making it suitable for space-constrained applications. It operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications

Thanks to its high-speed DSP capabilities and MCU ease-of-use, the dSPIC33FJ16GP102-I/SO is an excellent choice for a variety of applications, including:

  • Motor Control
  • Power Supplies
  • Automotive Systems
  • Embedded Audio Applications
  • Industrial Automation

In summary, the dSPIC33FJ16GP102-I/SO from Microchip Technology offers a blend of DSP performance and MCU simplicity, enabling designers to create advanced, yet efficient, systems in a range of market sectors.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9254 $51.0302
32+ $3.2208 $103.0656
49+ $3.1202 $152.8898
67+ $3.0195 $202.3065
86+ $2.9189 $251.0254
115+ $2.6169 $300.9435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess