EN
  • EN
  • DE

CH7313A-DEF

Part No CH7313A-DEF
Manufacturer Chrontel,Inc
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chrontel,Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820432-CH7313A-DEF
Ultra Librarian 3D Model Ultra Librarian CH7313A-DEF CAD Model

Description

The CH7313A-DEF is a display encoder IC manufactured by Chrontel, Inc. This chip is designed to convert digital video signals to analog video signals, primarily for connecting PCs and other devices to older display technologies. Its core function is to bridge the gap between modern digital outputs (such as HDMI or DVI) and legacy analog inputs (such as VGA, S-Video, or Composite Video).

Applications:

  • Legacy Display Connectivity: Connecting modern computers with digital video outputs to older analog displays, like VGA monitors or composite video TVs.
  • Docking Stations: Enabling docking stations to provide video output to a variety of monitors and displays, including legacy analog devices.
  • Video Adapters: Utilized in video adapter cards to ensure compatibility with older display standards and devices.
  • Embedded Systems: Integrated into embedded systems that require video output to legacy display devices.
  • Industrial Equipment: Used in industrial equipment to connect to older display technologies.

Features:

  • Digital-to-Analog Conversion: Converts digital video input signals into analog video output signals.
  • Multiple Output Formats: Supports various analog output formats, including VGA, S-Video, and Composite Video.
  • High Resolution Support: Capable of handling a wide range of display resolutions, including standard and high-definition formats.
  • Integrated DACs: Features built-in Digital-to-Analog Converters (DACs) for high-quality video output.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered and mobile applications.

Benefits:

  • Enhanced Compatibility: Allows modern devices to connect to older displays, extending the usability of legacy equipment.
  • Versatile Connectivity: Provides a single-chip solution for multiple analog video output formats.
  • Cost-Effective Solution: Offers a cost-effective way to integrate analog video output into modern systems.
  • Simplified System Design: Reduces the complexity of video output circuitry, simplifying system design and reducing component count.
  • Improved Video Quality: Delivers high-quality analog video output, ensuring a clear and crisp display.

Additional Details:

The CH7313A-DEF supports input resolutions up to 1920x1080 (Full HD), depending on the specific configuration and output format. It typically communicates with the host system via a digital interface, such as a parallel bus or I2C. The chip includes features like color space conversion, scaling, and gamma correction to optimize the video output for different display types. For detailed technical specifications, including pinouts, timing diagrams, and register descriptions, refer to the official Chrontel datasheet.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0833 $54.1650
115+ $0.8889 $102.2235
175+ $0.8611 $150.6925
245+ $0.8333 $204.1585
315+ $0.8056 $253.7640
420+ $0.7223 $303.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,001 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess