EN
  • EN
  • DE

DSPIC33FJ128MC710A-E/PT

Part No DSPIC33FJ128MC710A-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 100TQFP / dsPIC Automotive, AEC-Q100, dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 128KB (128K x 8) FLASH 100-TQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O 85
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 24x10/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 100-TQFP
Supplier Device Package 100-TQFP (12x12)
Base Product Number DSPIC33FJ128MC710
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 119
Win Source Part Number 1319002-DSPIC33FJ128MC710A-E/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ128MC710A-E/PT CAD Model

Description

dSPIC33FJ128MC710A-E/PT - A Robust Digital Signal Controller by Microchip Technology

The dSPIC33FJ128MC710A-E/PT from Microchip Technology is a high-performance, 16-bit digital signal controller (DSC) that combines the advantages of microcontrollers (MCUs) with the computational prowess of digital signal processors (DSPs). This hybrid design makes it an excellent choice for applications requiring complex, real-time signal processing along with the ease of use and control capabilities of a standard MCU.

Equipped with 128 KB of flash memory and 16 KB of RAM, this DSC provides ample space for intricate signal processing algorithms and control code. The device operates at a maximum frequency of 40 MIPS, ensuring swift execution of tasks in time-critical applications. The dSPIC33FJ128MC710A-E/PT is housed in a 100-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications while still offering enough pins for complex tasks.

Key features of the dSPIC33FJ128MC710A-E/PT include:

  • Motor Control PWMs: Specialized peripherals for advanced motor control applications, including brushless DC (BLDC) motors and permanent magnet synchronous motors (PMSM).
  • Flexible Communication Interfaces: Multiple communication channels such as UART, SPI, I2C, and CAN modules, facilitating versatile connectivity options.
  • Robust Analog Features: Integrated analog features like 10-bit A/D converters with up to 16 channels, enabling precise measurement and control of analog signals.
  • Enhanced Peripheral Pin Select (PPS): A feature allowing users to remap digital I/O to optimize board layout and simplify PCB design.
  • Exceptional Power Management: The device supports multiple power-saving modes, which help in reducing power consumption for energy-sensitive applications.

The dSPIC33FJ128MC710A-E/PT is designed to cater to a wide range of applications, including industrial control systems, automotive applications, robotics, power conversion, and communication systems. Its robust architecture and rich set of peripherals make it a versatile solution for designers who require a single chip that can handle both control tasks and complex signal processing.

By choosing the dSPIC33FJ128MC710A-E/PT, developers can leverage Microchip Technology's support and resources, such as development tools, software libraries, and reference designs, to accelerate the development cycle and bring their products to market faster.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess