EN
  • EN
  • DE

ST62T00M6/SWD

Part No ST62T00M6/SWD
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 193989-ST62T00M6/SWD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST62T00M6/SWD CAD Model

Description

ST62T00M6/SWD - A High-Performance Microcontroller from STMicroelectronics

The ST62T00M6/SWD is a versatile and robust 8-bit microcontroller from STMicroelectronics, designed to deliver high performance and reliability for a wide range of applications. This microcontroller is a part of the ST62xx series, which is well-known for its efficiency and flexibility, making it an ideal choice for both complex and simple embedded systems.

Key Features:

  • Advanced Core: Equipped with an 8-bit high-performance CPU, the ST62T00M6/SWD is capable of executing instructions quickly and efficiently, ensuring smooth operation for time-critical tasks.
  • Memory: The device comes with onboard EEPROM and RAM, providing ample storage for program code and data. This allows for easy updates and data retention, even without power.
  • Peripheral Support: A range of built-in peripherals, including I/O ports, timers, and communication interfaces, enable the microcontroller to handle various tasks and interact with other components in a system seamlessly.
  • Low Power Consumption: Designed with power efficiency in mind, the ST62T00M6/SWD offers several power-saving modes, making it suitable for battery-operated devices and applications where energy conservation is crucial.
  • Oscillator Options: The microcontroller supports both external and internal oscillator options, providing flexibility in choosing the clock source based on the requirements of the application.

Applications:

The ST62T00M6/SWD is highly adaptable and can be employed in various applications such as:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Home appliances
  • Personal health devices

Quality and Support:

STMicroelectronics is committed to delivering high-quality products. The ST62T00M6/SWD is backed by a comprehensive support ecosystem, including development tools, software libraries, and documentation, to accelerate the design and development process for engineers.

With its robust feature set and STMicroelectronics' reputation for reliability, the ST62T00M6/SWD stands out as a top choice for developers looking to create efficient and dependable embedded systems.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess