EN
  • EN
  • DE

DSPIC33FJ128MC710-I/PT

Part No DSPIC33FJ128MC710-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 40 Weeks
Features dsPIC series Microcontroller IC 16-Bit 40 MIPs 128KB (128K x 8) FLASH 100-TQFP (12x12)
Manufacturer Microchip Technology
Series dsPIC™ 33F
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O 85
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 24x10/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-TQFP (12x12)
Family Name DSPIC33FJ128MC710
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 119
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889901-DSPIC33FJ128MC710-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ128MC710-I/PT CAD Model

Description

Product Overview: DSPIC33FJ128MC710-I/PT

The DSPIC33FJ128MC710-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, renowned for its exceptional integration of digital signal processing (DSP) and microcontroller (MCU) functionalities on a single chip. This powerful component is designed to cater to demanding applications that require rapid and complex computations, such as motor control, power conversion, and sensor processing.

Key Features:

  • Core Processor: The device features a dsPIC core with a maximum speed of 40 MIPS (Million Instructions Per Second), allowing for efficient handling of computational tasks.
  • Program Memory: It comes with 128KB of flash memory, providing ample space for application code and data storage.
  • RAM: The DSC is equipped with 16KB of RAM, enabling robust data handling and buffering.
  • Input/Output: With 53 programmable I/O pins, the DSPIC33FJ128MC710-I/PT offers flexible interfacing options for a wide range of peripheral devices.
  • Timers: Multiple 16-bit and 32-bit timers are included to support complex timing operations and PWM generation.
  • Analog Features: The device incorporates a 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels, which is ideal for precision sensor data acquisition.
  • Communication Interfaces: It supports numerous serial communication protocols, including UART, SPI, and I2C, facilitating easy data exchange with other digital systems.
  • Temperature Range: The DSC operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Package: Housed in a 100-pin TQFP (Thin Quad Flat Package), the DSPIC33FJ128MC710-I/PT is compact and suitable for space-constrained applications.

Applications:

The DSPIC33FJ128MC710-I/PT is an ideal choice for advanced control systems that require high-speed mathematical operations. Its applications span across various sectors, including:

  • Automotive (engine control units, power steering)
  • Industrial (robotics, CNC machines)
  • Consumer Electronics (audio processing, home automation)
  • Communication (digital filters, modems)
  • Power Management (inverters, converters)

Microchip Technology's DSPIC33FJ128MC710-I/PT is a versatile DSC that combines the processing power of DSP with the functionality of an MCU, making it a prime choice for engineers looking to enhance the performance and capabilities of their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1698 $60.5094
7+ $16.5500 $115.8500
11+ $16.0326 $176.3586
15+ $15.5151 $232.7265
20+ $14.9988 $299.9760
26+ $13.4465 $349.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,850 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess