EN
  • EN
  • DE

DSPIC33FJ128MC510-I/PF

Part No DSPIC33FJ128MC510-I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 100TQFP / MCU 16-bit dsPIC RISC 128KB Flash 3.3V 100-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33F
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O 85
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 24x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-TQFP
Manufacturer Package 100-TQFP (14x14)
Win Source Part Number 773538-DSPIC33FJ128MC510-I/PF
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33FJ128MC510
Introduction Date June 25, 2007
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ128MC510-I/PF CAD Model

Description

Microchip Technology's DSPIC33FJ128MC510-I/PF

The DSPIC33FJ128MC510-I/PF is a high-performance, 16-bit Digital Signal Controller (DSC) crafted by the renowned Microchip Technology. This integrated circuit is designed to cater to demanding applications that require a perfect blend of digital signal processing (DSP) and microcontroller (MCU) functionalities. It is a versatile component that excels in environments where real-time performance and control are paramount.

Key Features

  • High-Speed CPU: The core of the DSPIC33FJ128MC510-I/PF operates at up to 40 MIPS (Million Instructions Per Second), ensuring swift execution of complex algorithms and control tasks.
  • Memory: It comes equipped with 128 KB of flash memory and 16 KB of SRAM, providing ample space for robust applications and data storage.
  • Advanced Peripherals: This DSC features a variety of peripherals including PWM outputs, analog-to-digital converters (ADCs), and input capture modules, making it ideal for motor control, power conversion, and sensing applications.
  • Robust I/O Capabilities: With a rich set of input/output options, it offers flexibility in interfacing with a wide range of devices and sensors.
  • Extended Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation under extreme conditions.

Applications

The DSPIC33FJ128MC510-I/PF is suitable for a myriad of applications, especially where precise control and DSP are needed. Common uses include:

  • Advanced motor control systems
  • Power supply and conversion
  • Industrial automation and robotics
  • Automotive and transportation systems
  • Audio applications and noise cancellation

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSPIC33FJ128MC510-I/PF is no exception. It is designed to meet high standards of reliability, ensuring consistent performance over its lifespan. Furthermore, Microchip provides extensive support and resources, including development tools, software libraries, and application notes, to facilitate the design and implementation process for engineers.

The DSPIC33FJ128MC510-I/PF is an excellent choice for designers looking for a powerful DSC that combines the capabilities of DSP with the ease of use of an MCU, all within a single, compact package.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess