EN
  • EN
  • DE

DSPIC33FJ128MC506A-H/PT

Part No DSPIC33FJ128MC506A-H/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 20 MIPS
Number of I/O 53
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 16x10b/12b
Temperature Range - Operating -40°C to 150°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 1035401-DSPIC33FJ128MC506A-H/PT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ128MC506A-H/PT CAD Model

Description

Microchip Technology DSPIC33FJ128MC506A-H/PT Overview

The DSPIC33FJ128MC506A-H/PT is a high-performance, 16-bit Digital Signal Controller (DSC) integrated with an array of advanced features, making it an ideal choice for embedded control applications. Manufactured by Microchip Technology, this DSC combines the benefits of a microcontroller with the digital signal processing capabilities of a DSP to deliver a versatile and powerful solution for complex applications.

Key Features

  • Core: The device operates at a maximum frequency of 40 MIPS (Million Instructions Per Second), providing the computational power needed for demanding applications.
  • Memory: It comes equipped with 128KB of flash memory and 16KB of RAM, ensuring ample space for program code and data storage.
  • I/O Ports: The DSPIC33FJ128MC506A-H/PT features an extensive set of I/O capabilities, including multiple channels of PWM, analog inputs, and serial communication ports like UART, SPI, and I2C.
  • Robust Peripheral Set: With peripherals such as timers, counters, ADCs, and DACs, this DSC can handle a wide range of tasks, from simple timing operations to complex analog signal processing.
  • Motor Control PWMs: The device is particularly well-suited for motor control applications, thanks to its specialized PWM modules that can generate precise control signals for various types of electric motors.
  • On-chip Analog Features: Onboard analog features include a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, allowing for accurate measurement of analog signals.

Applications

The DSPIC33FJ128MC506A-H/PT is designed to cater to a wide range of applications, particularly those that require high-speed and accurate digital signal processing. It is commonly used in:

  • Advanced motor control systems
  • Automotive and transportation
  • Industrial automation and control
  • Power supply and management
  • Consumer electronics
  • Audio and speech processing

Package and Quality

This DSC comes in a 64-pin TQFP (Thin Quad Flat Package), offering a compact footprint for space-constrained applications. The 'H' series is specified for high-temperature operation, making it reliable in environments with extended temperature ranges. With Microchip's commitment to quality, the DSPIC33FJ128MC506A-H/PT is designed to meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess