EN
  • EN
  • DE

DSPIC33FJ128GP310-I/PF

Part No DSPIC33FJ128GP310-I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 100TQFP / MCU 16-bit dsPIC RISC 128KB Flash 3.3V 100-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33F
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals AC'97, Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 85
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 32x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-TQFP
Manufacturer Package 100-TQFP (14x14)
Win Source Part Number 773531-DSPIC33FJ128GP310-I/PF
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33FJ128GP310
Introduction Date May 16, 2007
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ128GP310-I/PF CAD Model

Description

Microchip Technology DSPIC33FJ128GP310-I/PF

The DSPIC33FJ128GP310-I/PF is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the computational power and speed of a Digital Signal Processor (DSP) integrated with the features and peripheral set of a microcontroller (MCU). This advanced DSC is an ideal solution for a wide range of applications requiring complex algorithms and high-speed control operations, such as motor control, power conversion, sensor processing, and other embedded control systems.

This particular model comes in a 100-pin TQFP (Thin Quad Flat Package) and features a 128 KB Flash memory size, which provides ample space for sophisticated applications and algorithms. The DSPIC33FJ128GP310-I/PF operates with a 40 MIPS (Million Instructions Per Second) performance at 3.0V to 3.6V, ensuring efficient processing capabilities for time-critical tasks.

Key features of the DSPIC33FJ128GP310-I/PF include:

  • High-Performance DSC Core: This DSC features a modified Harvard architecture that enables simultaneous data and program access, leading to exceptional computational speed.
  • Advanced Peripheral Integration: Equipped with a variety of peripherals such as PWM outputs, analog-to-digital converters (ADCs), input capture, output compare, and timers, this DSC is ready to handle complex tasks.
  • Flexible Communication: With multiple serial communication interfaces including UART, SPI, and I2C, it provides versatile connectivity options for embedded systems.
  • Robust System Protection: The device includes features such as brown-out reset, power-on reset, and watchdog timers to ensure reliable operation under varying conditions.
  • Extended Temperature Range: It is designed to operate over an industrial temperature range, making it suitable for demanding environments.

The DSPIC33FJ128GP310-I/PF is also supported by Microchip's comprehensive development tools, software libraries, and application notes, which help to accelerate development time and reduce time-to-market for designers. Whether you're developing advanced motor control systems, power management solutions, or other intricate applications, the DSPIC33FJ128GP310-I/PF offers the performance, versatility, and reliability needed to create innovative and efficient designs.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5868 $52.9340
12+ $8.6866 $104.2392
18+ $8.4152 $151.4736
25+ $8.1437 $203.5925
32+ $7.8723 $251.9136
43+ $7.0579 $303.4897
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess