Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 40 MIPs 128KB (128K x 8) FLASH 28-SPDIP
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33F
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals AC'97, Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 21
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 10x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Through Hole
Package 28-DIP (0.300", 7.62mm)
Case / Package 28-SPDIP
Family Name DSPIC33FJ128GP202
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 15
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917653-DSPIC33FJ128GP202-E/SP
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ128GP202-E/SP CAD Model

Description

dSPIC33FJ128GP202-E/SP Microcontroller

The dSPIC33FJ128GP202-E/SP is a high-performance 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This hybrid approach makes the dSPIC33FJ128GP202-E/SP an ideal choice for applications requiring complex algorithms and precision control, such as in automotive, industrial control systems, and embedded audio applications.

Key Features:

  • Core: 16-bit dsPIC33F CPU with up to 40 MIPS performance at 3.0-3.6V.
  • Memory: Features 128 KB of Flash memory and 16 KB of SRAM, providing ample space for complex applications and algorithms.
  • Digital Signal Processing: Enhanced with DSP engine capabilities, including a modified Harvard architecture, 16-bit wide data paths, and a 24-bit instruction word for optimized speed and performance.
  • Timers and Communication: Equipped with a variety of peripherals, including timers, input capture, output compare, PWM, I2C, SPI, and UART modules, allowing for versatile communication and control options.
  • Robust I/O: Up to 21 I/O pins with selectable pull-ups, open-drain configuration, and high-current sink/source capability for interfacing with a wide range of external devices.
  • Analog Features: Integrated with a 10-bit A/D converter with up to 13 channels, ensuring precise analog signal acquisition and processing.
  • Operating Voltage: Operates within a range of 3.0V to 3.6V, suitable for low-power applications.
  • Temperature Range: Industrial temperature rated from -40°C to +85°C, ensuring reliable performance under challenging environmental conditions.
  • Packaging: Available in a 28-pin SPDIP package, providing a balance between compactness and ease of integration into various designs.

The dSPIC33FJ128GP202-E/SP also supports Microchip's MPLAB® development environment, which includes MPLAB X IDE and MPLAB XC16 C Compiler, offering developers a comprehensive suite of tools for code development, debugging, and programming. The integration of these tools simplifies the design process, from prototyping to production, making the dSPIC33FJ128GP202-E/SP a flexible and powerful component for sophisticated digital control systems.

You May Also Be Interested in

STMicroelectronics
CONTROLLER / PROCESSOR / ARM® Cortex®-M33 STM32U5 Microcontroller IC 32-Bit 160MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
Lowest to $8.2612
ECAD model for STM32U575ZIT6
Microchip Technology
IC MCU 32BIT 512KB FLASH 144LQFP / AVR AVR®32 UC3 A0 Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Lowest to $26.3910
ECAD model for AT32UC3A0512-ALUR
Renesas Electronics America
IC MCU 16BIT 256KB FLSH 100LFQFP / M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)
Lowest to $130.7662
ECAD model for M30624FGPGP#U9C
Microchip Technology
IC MCU 32BIT 64KB FLASH 64VQFN
Need more? Email Us
ECAD model for PIC32MX320F064H-40V/MR
Microchip Technology
IC MCU 8BIT 1.75KB FLASH 16QFN
Need more? Email Us
ECAD model for PIC16F630-I/ML
Infineon Technologies
IC MCU 32BIT 4.0625MB 208TEQFP
Need more? Email Us
ECAD model for S6J32GEKSNSE20000
Microchip Technology
IC MCU 32BIT 512KB FLASH 100TQFP / ARM® Cortex®-M4F Automotive, AEC-Q100, SAM D51 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)
Lowest to $14.3436
ECAD model for ATSAMD51N19A-AF
Infineon Technologies
IC MCU 32BIT 128KB FLASH 68QFN / ARM® Cortex®-M0 PSOC® 4 CY8C42xx-L Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 68-QFN (8x8)
Lowest to $14.4037
ECAD model for CY8C4247LTI-L485
Renesas Electronics America
IC MCU 16BIT 128KB FLASH 80LFQFP / RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 80-LFQFP (12x12)
Lowest to $5.4614
ECAD model for R5F100MGAFB#10

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention