EN
  • EN
  • DE

DSPIC33FJ06GS102A-I/SP

Part No DSPIC33FJ06GS102A-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 6KB FLASH 28SDIP / MCU 16-bit dsPIC RISC 6KB Flash 3.3V 28-Pin SPDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33F
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 21
Program Memory Size 6KB (2K x 24)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 6x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-DIP (0.300", 7.62mm)
Manufacturer Package 28-SPDIP
Win Source Part Number 773525-DSPIC33FJ06GS102A-I/SP
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33FJ06GS102
Introduction Date August 21, 2012
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ06GS102A-I/SP CAD Model

Description

Microchip Technology's DSPIC33FJ06GS102A-I/SP: A High-Performance Digital Signal Controller

The DSPIC33FJ06GS102A-I/SP is a cutting-edge digital signal controller (DSC) from Microchip Technology, designed for applications that demand a perfect blend of digital signal processing (DSP) and microcontroller (MCU) capabilities. This DSC is part of the dsPIC33F family and is ideal for a wide range of applications, including motor control, power supplies, lighting systems, and industrial automation.

Key Features and Benefits:

  • Advanced Architecture: Equipped with a 16-bit modified Harvard architecture, the DSPIC33FJ06GS102A-I/SP offers a high degree of parallelism, enabling efficient handling of both control and DSP algorithms.
  • Powerful DSP Engine: The integrated DSP engine features a 16 x 16-bit multiplication operation, which is capable of executing in a single cycle, making it perfect for high-speed, math-intensive applications.
  • Flexible Clock Options: With flexible clock options, including an internal RC oscillator and the ability to connect to an external crystal or oscillator, the DSC provides precise timing for critical applications.
  • Robust Peripheral Set: The device boasts a rich set of peripherals, including timers, input capture, output compare, PWM modules, and analog-to-digital converters (ADCs), offering a versatile platform for various design requirements.
  • Enhanced Connectivity: The DSPIC33FJ06GS102A-I/SP features a variety of communication interfaces such as UART, SPI, and I2C, enabling easy integration into complex systems.
  • Program Memory: With 6 KB of on-chip flash program memory and 2 KB of RAM, this DSC provides ample space for complex algorithms and applications.
  • Extended Temperature Range: The device operates over an industrial temperature range (-40°C to +125°C), ensuring reliable performance under harsh environmental conditions.

Microchip's DSPIC33FJ06GS102A-I/SP is offered in a 28-pin SPDIP package, making it compatible with standard PCB layouts and easy to integrate into existing designs. Its power-saving features, including sleep and idle modes, make it suitable for power-sensitive applications. With its robust feature set and high level of integration, this digital signal controller is an excellent choice for designers looking to optimize their system performance while maintaining a low overall system cost.

Overall, the DSPIC33FJ06GS102A-I/SP from Microchip Technology stands out as a powerful and versatile component for any design that requires a sophisticated balance between control and DSP capabilities.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2496 $51.1680
490+ $0.2048 $100.3520
760+ $0.1984 $150.7840
1,045+ $0.1920 $200.6400
1,350+ $0.1856 $250.5600
1,805+ $0.1664 $300.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess