EN
  • EN
  • DE

DSPIC33EV64GM004-I/ML

Part No DSPIC33EV64GM004-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 44QFN / MCU 16-bit dsPIC CISC 64KB Flash 5V 44-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33EV
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 35
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 24x10/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-VQFN Exposed Pad
Manufacturer Package 44-QFN (8x8)
Win Source Part Number 773518-DSPIC33EV64GM004-I/ML
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33EV64GM004
Introduction Date November 18, 2014
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DSPIC33EV64GM004-I/ML CAD Model

Description

Microchip Technology's DSPIC33EV64GM004-I/ML

The DSPIC33EV64GM004-I/ML is a cutting-edge microcontroller unit (MCU) from Microchip Technology, renowned for its high-performance digital signal processing capabilities. This particular microcontroller is part of the dsPIC33E series, designed to cater to applications that require efficient operations and precise control, such as automotive, industrial control systems, and power conversion.

At the heart of this MCU is a 16-bit dsPIC® DSC core with a maximum speed of 70 MIPS, ensuring swift and reliable processing for complex algorithms. The DSPIC33EV64GM004-I/ML boasts 64KB of flash memory and 8KB of RAM, providing ample space for application code and data storage. It is specifically engineered to handle challenging computational tasks with ease, thanks to its integrated DSP engine which offers support for digital filters, FFTs, and other math-intensive operations.

The device comes in a compact 44-pin QFN package, making it suitable for space-constrained applications. With its extended temperature range, the DSPIC33EV64GM004-I/ML operates reliably in harsh environments, making it an ideal choice for automotive and industrial applications. Furthermore, it features a variety of peripherals that enhance its versatility, including:

  • Multiple PWM outputs for advanced motor control
  • 12-bit Analog-to-Digital Converters (ADCs) for precise measurement of analog signals
  • Serial communication interfaces such as UART, SPI, and I2C for easy connectivity
  • Charge Time Measurement Unit (CTMU) for touch sensing applications

The DSPIC33EV64GM004-I/ML also supports a range of development tools provided by Microchip, including the MPLAB® IDE and MPLAB XC16 compiler, which facilitate the development and debugging process. With these tools, engineers can expedite their design cycle and bring products to market faster.

In summary, the DSPIC33EV64GM004-I/ML from Microchip Technology is a powerful and versatile microcontroller that is well-suited for applications requiring high-speed digital signal processing, robust control features, and a wide array of peripherals. Its integration of advanced technology within a compact package ensures that it remains a preferred choice among engineers looking to develop sophisticated electronic systems.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess