EN
  • EN
  • DE

DSPIC33EV32GM104-I/PT

Part No DSPIC33EV32GM104-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 44TQFP / dsPIC dsPIC™ 33EV, Functional Safety (FuSa) Microcontroller IC 16-Bit 70 MIPs 32KB (11K x 24) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 35
Program Memory Size 32KB (11K x 24)
Program Memory Type FLASH
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Data Converters A/D 24x10/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number DSPIC33EV32GM104
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 160
Win Source Part Number 1319231-DSPIC33EV32GM104-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33EV32GM104-I/PT CAD Model

Description

Microchip Technology's DSPIC33EV32GM104-I/PT

The DSPIC33EV32GM104-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to offer the best of both worlds: the processing power of a DSP and the functionality of a microcontroller. This DSC is part of Microchip's dsPIC33E series and is well-suited for a variety of applications that require sophisticated algorithms and control systems, such as automotive applications, motor control, power conversion, and sensor processing.

Key Features

  • Core Performance: The DSPIC33EV32GM104-I/PT boasts a 70 MIPS (Million Instructions Per Second) dsPIC® DSC core with DSP and enhanced on-chip features, ensuring efficient and fast processing capabilities.
  • Program Memory: It comes with 32 KB of flash memory, providing ample space for complex applications and the flexibility for future firmware updates.
  • RAM: With 4 KB of RAM, this DSC allows for efficient data manipulation and buffer storage, which is crucial for real-time signal processing tasks.
  • I/O Pins: The device features 44 pins, including a variety of peripherals such as UART, SPI, and I2C interfaces, allowing for versatile connectivity options.
  • Robust Timers: Multiple 16-bit and 32-bit timers provide precise timing functions, which are essential for applications like motor control where timing is critical.
  • Analog Features: The DSC is equipped with a 10-bit Analog-to-Digital Converter (ADC) with up to 24 channels, enabling the monitoring and control of multiple analog signals.
  • Temperature Range: This device operates over an industrial temperature range of -40°C to +125°C, ensuring reliable performance under extreme conditions.
  • Packaging: The DSPIC33EV32GM104-I/PT is available in a 44-TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications.

Applications

The versatile nature of the DSPIC33EV32GM104-I/PT makes it ideal for a wide range of applications. Its ability to execute digital signal processing algorithms makes it perfect for advanced motor control systems, such as those found in electric vehicles and drones. Additionally, its robust set of peripherals and connectivity options make it a great choice for industrial automation systems, smart sensors, and power management systems.

With its combination of performance, memory, and advanced peripherals, the DSPIC33EV32GM104-I/PT from Microchip Technology is a powerful solution for developers looking to integrate sophisticated control systems into their designs.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess