EN
  • EN
  • DE

DSPIC33EP64GS502-I/MM

Part No DSPIC33EP64GS502-I/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 70 MIPs
Number of I/O 21
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 12x12b, D/A 1x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-QFN-S (6x6)
Win Source Part Number 1035366-DSPIC33EP64GS502-I/MM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP64GS502-I/MM CAD Model

Description

Microchip Technology DSPIC33EP64GS502-I/MM

The DSPIC33EP64GS502-I/MM is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to offer the best of both worlds: the processing power of a Digital Signal Processor (DSP) and the functionality of a microcontroller (MCU). This advanced DSC is part of Microchip's dsPIC33E series and is particularly suitable for applications requiring complex algorithms and control systems, such as motor control, power supplies, and advanced sensors.

Key Features:

  • Enhanced Processing Power: With a 70 MIPS (Million Instructions Per Second) performance at 3.3V, the DSPIC33EP64GS502-I/MM can handle demanding applications with ease.
  • Memory: It boasts 64KB of Flash memory and 8KB of RAM, providing ample space for code and data storage.
  • Advanced Peripherals: The device includes a variety of peripherals such as high-speed PWMs, ADCs, and DACs, which facilitate precise control and data acquisition tasks.
  • Dual Partition Flash: This feature allows for live firmware updates without interrupting the operation of the application, enhancing reliability and uptime.
  • Robust Design: With an extended temperature range and high immunity to noise, the DSPIC33EP64GS502-I/MM is designed to perform reliably in harsh environments.

Applications:

The DSPIC33EP64GS502-I/MM is versatile and can be utilized in a wide range of applications, including:

  • Industrial Control Systems
  • Automotive Applications
  • Power Supply and Power Management
  • Motor Control
  • Consumer Electronics
  • Medical Devices

Package and Quality:

The DSPIC33EP64GS502-I/MM comes in a compact 28-pin QFN package, making it suitable for space-constrained applications. Additionally, it is RoHS compliant and supports extended temperature ranges, ensuring operation in diverse environmental conditions.

As part of Microchip's commitment to quality, the DSPIC33EP64GS502-I/MM is designed to meet high reliability standards, ensuring that your projects are powered by components you can trust. With its powerful feature set and robust design, this DSC is an excellent choice for engineers looking to push the boundaries of what's possible with embedded control systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3398 $61.6990
10+ $10.1250 $101.2500
16+ $9.8086 $156.9376
22+ $9.4922 $208.8284
28+ $9.1758 $256.9224
37+ $8.2266 $304.3842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess