EN
  • EN
  • DE

DSPIC33EP512GP806-E/MR

Part No DSPIC33EP512GP806-E/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 64VQFN / dsPIC Automotive, AEC-Q100, dsPIC™ 33EP Microcontroller IC 16-Bit 60 MIPs 512KB (170K x 24) FLASH 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 53
Program Memory Size 512KB (170K x 24)
Program Memory Type FLASH
RAM Size 24K x 16
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 24x10/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number DSPIC33EP512GP806
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 40
Win Source Part Number 1318807-DSPIC33EP512GP806-E/MR
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP512GP806-E/MR CAD Model

Description

Microchip Technology's DSPIC33EP512GP806-E/MR Microcontroller

The DSPIC33EP512GP806-E/MR is a high-performance, 16-bit digital signal controller (DSC) from the reputable Microchip Technology. This advanced microcontroller is designed to cater to demanding applications that require a perfect blend of digital signal processing (DSP) and microcontroller (MCU) features within a single chip. It is a favorite among engineers and designers for applications in automotive, industrial control, motor control, power conversion, and Internet of Things (IoT) devices.

Key Features:

  • Core: The DSPIC33EP512GP806-E/MR is built around a 70 MIPS dsPIC33E core, offering the processing power needed for complex algorithms and high-speed control operations.
  • Program Memory: It comes with an ample 512 KB of flash memory, providing sufficient space for sophisticated firmware and application code.
  • RAM: With 48 KB of RAM, this DSC ensures smooth data handling and buffering for real-time processing tasks.
  • Digital I/O: The device features up to 53 versatile I/O pins that support a variety of digital peripherals and functions, enhancing its integration capabilities.
  • Analog Features: The microcontroller includes advanced analog features such as a 10-bit A/D converter with up to 24 channels, allowing for precise sensor readings and analog data acquisition.
  • Operational Range: It operates at a voltage range of 3.0V to 3.6V and has an extended temperature range, making it suitable for harsh environments.
  • Communication Interfaces: For communication, it is equipped with multiple serial interfaces including UART, SPI, and I²C, facilitating easy data exchange with other devices and systems.
  • Programmable PWM: The inclusion of high-resolution PWM outputs enables fine control over motor and power applications.

Furthermore, the DSPIC33EP512GP806-E/MR is available in a 64-pin QFN (Quad Flat No-leads) package, which is ideal for space-constrained applications while still providing robust connectivity options. Its compatibility with Microchip's MPLAB® development ecosystem simplifies the design process, with access to development tools, software libraries, and support from Microchip's extensive online community and resources. This microcontroller is a reliable and versatile choice for engineers looking to push the boundaries of what's possible with embedded systems.

Whether you're developing advanced motor control systems, working on energy-efficient power supply designs, or innovating in the field of connected devices, the DSPIC33EP512GP806-E/MR offers the performance, flexibility, and reliability to bring your projects to life.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8624 $59.5872
7+ $16.2974 $114.0818
10+ $15.7881 $157.8810
14+ $15.2788 $213.9032
17+ $14.7695 $251.0815
23+ $13.2416 $304.5568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess