EN
  • EN
  • DE

DSPIC33EP512GM706-I/PT

Part No DSPIC33EP512GM706-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 70 MIPs 512KB (170K x 24) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series dsPIC™ 33EP
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT
Number of I/O 53
Program Memory Size 512KB (170K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 30x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name dsPIC33EP512GM706
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917646-DSPIC33EP512GM706-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP512GM706-I/PT CAD Model

Description

dSPIC33EP512GM706-I/PT Microcontroller

The dSPIC33EP512GM706-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, offering an optimal solution for demanding applications that require advanced digital signal processing capabilities along with the functionality of a microcontroller. This particular device is part of Microchip's dsPIC33E series and is engineered to deliver efficient, high-speed computing power for embedded control applications.

Key Features

  • Core: The device features a dsPIC33E core with a 70 MIPS performance, executing instructions in a single cycle. This core provides the computational horsepower necessary for complex algorithms in applications such as motor control, power conversion, and sensor processing.
  • Memory: It comes with an ample 512 KB of flash memory and 48 KB of RAM, providing significant space for application code and data storage.
  • Advanced Peripherals: The dSPIC33EP512GM706-I/PT is equipped with a variety of peripherals including high-speed ADCs, DACs, PWM outputs, and multiple communication interfaces such as UART, SPI, and I2C. These peripherals support a wide range of application requirements.
  • Dual Partition Flash with Live Update: This feature allows for firmware updates in the field with minimal interruption to the operation, enhancing application reliability and uptime.
  • Robust Design: The microcontroller operates within an extended temperature range and includes built-in protection features such as brown-out reset, power-on reset, and watchdog timers.
  • Package: The device is offered in a 64-pin TQFP package, which is suitable for space-constrained applications while still providing enough pins for complex tasks.

Applications

The dSPIC33EP512GM706-I/PT is designed for a broad range of applications, particularly those requiring high-speed digital signal processing combined with traditional microcontroller functionalities. It is an ideal choice for advanced control systems, including:

  • Industrial and consumer motor control
  • Power supplies and converters
  • Embedded audio applications
  • Automotive and transportation systems
  • Medical devices

With its advanced features, the dSPIC33EP512GM706-I/PT from Microchip Technology stands out as a robust and versatile DSC, ready to meet the challenges of sophisticated electronic systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3988 $57.5952
9+ $11.8144 $106.3296
14+ $11.4452 $160.2328
19+ $11.0760 $210.4440
24+ $10.7068 $256.9632
32+ $9.5992 $307.1744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,063 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess