EN
  • EN
  • DE

DSPIC33EP512GM304-I/PT

Part No DSPIC33EP512GM304-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 70 MIPs
Number of I/O 35
Program Memory Size 512KB (170K x 24)
Program Memory Type FLASH
Data RAM Size 48K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 18x10b/12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 1035344-DSPIC33EP512GM304-I/PT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP512GM304-I/PT CAD Model

Description

Microchip Technology's DSPIC33EP512GM304-I/PT

The DSPIC33EP512GM304-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) designed by Microchip Technology. This robust microcontroller is part of the dsPIC33E series and is tailored for applications that require advanced algorithms and processing power, such as motor control, power supplies, and industrial automation systems.

Equipped with 512 KB of flash memory and 48 KB of RAM, this DSC offers ample space for complex applications and the ability to run intricate real-time operations. It operates at a maximum frequency of 70 MHz, providing a perfect balance of speed and power efficiency, which is essential for embedded systems that require long-term reliability and minimal power consumption.

The DSPIC33EP512GM304-I/PT comes in a 44-pin TQFP (Thin Quad Flat Pack) package, making it suitable for space-constrained applications while still offering a wide range of input/output options. With its rich set of peripherals, including advanced analog features, multiple timers, and serial communication interfaces such as UART, SPI, and I2C, this microcontroller can handle a multitude of tasks simultaneously.

One of the standout features of this DSC is its advanced motor control PWMs and ADCs, which make it an ideal choice for precision-driven applications. The DSPIC33EP512GM304-I/PT also supports various advanced communication protocols, allowing for seamless integration into existing systems and facilitating the development of complex networked devices.

For developers, Microchip Technology provides extensive support through their software libraries, development tools, and a global community of engineers. This support, combined with the robust feature set of the DSPIC33EP512GM304-I/PT, enables rapid development and deployment of sophisticated control applications.

Whether you're designing an advanced motion control system, an energy-efficient power supply, or an innovative industrial automation solution, the DSPIC33EP512GM304-I/PT by Microchip Technology offers the performance, flexibility, and reliability required to bring your projects to life.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6583 $54.6332
9+ $11.2068 $100.8612
14+ $10.8566 $151.9924
20+ $10.5064 $210.1280
25+ $10.1562 $253.9050
33+ $9.1055 $300.4815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess