EN
  • EN
  • DE

DSPIC33EP32MC204-I/ML

Part No DSPIC33EP32MC204-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 44QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 32 Weeks
Features dsPIC series Microcontroller IC 16-Bit 70 MIPs 32KB (10.7K x 24) FLASH 44-QFN (8x8)
Manufacturer Microchip Technology
Series dsPIC™ 33EP
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 35
Program Memory Size 32KB (10.7K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 9x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-VQFN Exposed Pad
Case / Package 44-QFN (8x8)
Family Name DSPIC33EP32MC204
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 45
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869754-DSPIC33EP32MC204-I/ML
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP32MC204-I/ML CAD Model

Description

dSPIC33EP32MC204-I/ML - High-Performance Digital Signal Controller

The dSPIC33EP32MC204-I/ML from Microchip Technology is a cutting-edge digital signal controller that combines the processing power of a DSP with the functionality of a microcontroller. Designed to cater to demanding applications that require high-speed digital signal processing capabilities, this DSC is ideal for a broad range of applications, including automotive, industrial control, motor control, power conversion, and many others.

Equipped with 32KB of flash memory and 8KB of RAM, the dSPIC33EP32MC204-I/ML offers ample space for complex algorithms and programs. Its 70 MIPS performance ensures that even the most intensive tasks are handled with ease, making it a suitable choice for real-time applications.

Key Features:

  • Core: 16-bit dsPIC33E with 70 MIPS performance
  • Memory: 32KB Flash, 8KB RAM, and 1KB of non-volatile data EEPROM
  • Digital I/O: Flexible and configurable input/output pins
  • Timers: Multiple 16-bit and 32-bit timers for precise event timing and measurement
  • Communication: Integrated peripherals for I2C, SPI, UART, and CAN for versatile connectivity
  • ADC: High-speed 10-bit Analog-to-Digital Converter with multiple channels
  • PWM: High-resolution PWM outputs for advanced motor control and power conversion
  • Temperature Range: -40°C to +125°C operational range for harsh environments
  • Package: Compact 44-pin QFN (Quad Flat No-lead) package

This digital signal controller is also known for its robustness and reliability, featuring an extended temperature range that ensures stable operation under extreme conditions. The dSPIC33EP32MC204-I/ML integrates several advanced peripherals, including a fast ADC and PWM modules, which are essential for precise control tasks.

Microchip's commitment to quality and long-term availability makes the dSPIC33EP32MC204-I/ML a secure choice for your product designs, ensuring that you can maintain and support your applications throughout their lifecycle. Whether you're developing sophisticated control systems or next-generation smart devices, the dSPIC33EP32MC204-I/ML offers the performance, integration, and flexibility you need to succeed.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3705 $61.1870
33+ $3.5863 $118.3479
50+ $3.4742 $173.7100
69+ $3.3622 $231.9918
89+ $3.2502 $289.2678
119+ $2.9141 $346.7779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,140 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess