EN
  • EN
  • DE

DSPIC33EP32GS506T-I/PT

Part No DSPIC33EP32GS506T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33EP, Functional Safety (FuSa)
Package Tape & Reel
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 53
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 22x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number DSPIC33EP32GS506
Other Names DSPIC33EP32GS506T-I/PT,DSPIC33EP32GS506T-I/PTCT,DSPIC33EP32GS506T-I/PTTR,DSPIC33EP32GS506T-I/PTDKR
Standard Package 1,200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264464-DSPIC33EP32GS506T-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP32GS506T-I/PT CAD Model

Description

dSPIC33EP32GS506T-I/PT – A High-Performance Digital Signal Controller from Microchip Technology

The dSPIC33EP32GS506T-I/PT is a cutting-edge digital signal controller (DSC) designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This DSC is part of the dsPIC33E series, which is known for its high-speed DSP (Digital Signal Processing) capabilities, making it an ideal choice for a variety of complex and computation-intensive applications.

Embedded with a 16-bit architecture, the dsPIC33EP32GS506T-I/PT boasts a maximum CPU speed of 70 MIPS (Million Instructions Per Second), ensuring efficient and rapid processing for real-time applications. The device contains 32KB of flash memory, providing ample space for application code, and 4KB of RAM for data storage, which is critical for tasks requiring quick and temporary data manipulation.

One of the standout features of this DSC is its advanced analog capabilities, which include high-resolution PWM (Pulse Width Modulation) outputs and ADC (Analog-to-Digital Converters) inputs. The high-resolution PWM outputs are particularly beneficial for power conversion applications, such as switch-mode power supplies and motor control, where precise control of the power stage is necessary. The ADC inputs, on the other hand, allow for accurate signal acquisition, which is essential for sensor interfacing and measurement tasks.

The dsPIC33EP32GS506T-I/PT is designed with robust communication interfaces, including CAN (Controller Area Network), I2C, SPI (Serial Peripheral Interface), and UART (Universal Asynchronous Receiver/Transmitter) modules. These interfaces provide the flexibility to connect with a wide range of peripherals and other microcontrollers, making it a versatile choice for complex embedded systems.

As for reliability, the dsPIC33EP32GS506T-I/PT operates within an extended temperature range of -40°C to +125°C and comes in a 64-pin TQFP (Thin Quad Flat Pack) package. It is also RoHS compliant, which means it meets the restrictions on the use of certain hazardous substances in electrical and electronic equipment.

In summary, the dsPIC33EP32GS506T-I/PT from Microchip Technology is a powerful and versatile digital signal controller that is well-suited for advanced control applications. It combines impressive processing power with high-resolution analog features and a comprehensive set of communication options, all in a package that emphasizes reliability and environmental responsibility.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess