EN
  • EN
  • DE

DSPIC33EP32GS506-I/PT

Part No DSPIC33EP32GS506-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33EP
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 53
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 22x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Manufacturer Homepage www.microchip.com
Win Source Part Number 714126-DSPIC33EP32GS506-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33EP32GS506
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP32GS506-I/PT CAD Model

Description

Microchip Technology's DSPIC33EP32GS506-I/PT Product Overview

The DSPIC33EP32GS506-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, offering the best of both worlds: the fast instruction execution of a microcontroller and the signal processing capabilities of a digital signal processor. This hybrid design makes it an ideal choice for applications that require complex algorithms and control functions, such as motor control, power supplies, lighting, and audio applications.

Key Features

  • Core Performance: At the heart of the DSPIC33EP32GS506-I/PT is a 70 MIPS (million instructions per second) dsPIC® DSC core, which provides the computational power needed for demanding signal processing tasks.
  • Memory: This device comes with 32 KB of Flash memory and 4 KB of RAM, ensuring sufficient space for program storage and data manipulation.
  • Digital Signal Processing: The integrated DSP engine features a modified Harvard architecture, which allows simultaneous data reads and instruction fetches, and includes a 40-bit wide array of accumulators to efficiently handle long-word math operations.
  • Advanced Peripheral Integration: The DSPIC33EP32GS506-I/PT includes a variety of peripherals such as high-speed PWMs, ADCs, and DACs that are optimized for digital power applications.
  • Robust I/O Capabilities: A comprehensive set of I/O pins support various serial interfaces, including I2C™, SPI, and UART, which enable easy communication with other devices in a system.
  • Temperature Range: The device operates over an extended industrial temperature range (-40°C to +85°C), making it reliable in harsh environments.
  • Packaging: The DSPIC33EP32GS506-I/PT is available in a 64-TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications.

Applications

The DSPIC33EP32GS506-I/PT is designed to cater to a broad range of applications where efficient power management and advanced algorithm processing are critical. It is particularly well-suited for:

  • AC/DC and DC/DC power supplies
  • LED and HID lighting
  • Brushless DC and AC induction motor control
  • Uninterruptible power supplies (UPS)
  • Automotive and aerospace applications

With its combination of performance, integrated features, and robustness, the DSPIC33EP32GS506-I/PT from Microchip Technology stands out as a versatile and powerful component for any design engineer looking to enhance their system's capabilities.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,282 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess