EN
  • EN
  • DE

DSPIC33EP256MU810-I/PF

Part No DSPIC33EP256MU810-I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 100TQFP / MCU 16-bit dsPIC 280KB Flash 3.3V 100-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33EP
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity CAN, I2C, IrDA, LIN, QEI, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 83
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
RAM Size 12K x 16
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 32x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-TQFP
Manufacturer Package 100-TQFP (14x14)
Win Source Part Number 773486-DSPIC33EP256MU810-I/PF
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33EP256MU810
Introduction Date December 01, 2009
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP256MU810-I/PF CAD Model

Description

Microchip Technology's DSPIC33EP256MU810-I/PF

The DSPIC33EP256MU810-I/PF is a high-performance 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This versatile component is ideal for applications requiring sophisticated algorithms and high-speed control operations, such as in automotive, industrial control systems, and consumer electronics.

Key Features:

  • Enhanced Performance: With its 70 MIPS (Million Instructions Per Second) performance at 3.3V, this DSC offers a robust platform for executing complex algorithms and high-speed data processing.
  • Large Memory: It comes equipped with 256 KB of flash memory and 32 KB of RAM, providing ample space for code storage and efficient data management.
  • Advanced Peripherals: The DSPIC33EP256MU810-I/PF features a rich set of peripherals including multiple serial communication modules, a 12-bit Analog-to-Digital Converter (ADC), and Charge Time Measurement Unit (CTMU) for touch sensing applications.
  • Dual Partition Flash with Live Update: This feature allows for firmware updates with zero downtime, enhancing reliability and flexibility in field updates.
  • Flexible Connectivity: The DSC supports various communication protocols such as I²C, SPI, UART, and CAN, making it highly adaptable to different system architectures.
  • Robust Design: The device operates within the industrial temperature range of -40°C to +85°C and comes in a 100-pin TQFP (Thin Quad Flat Package) that is RoHS compliant.
  • Motor Control PWMs: Specialized PWMs (Pulse Width Modulation) outputs are optimized for advanced motor control applications.
  • High-Resolution PWM: The inclusion of high-resolution PWM outputs enables precise control for power conversion applications.

Applications:

The DSPIC33EP256MU810-I/PF is tailored for a wide array of applications, including:

  • Advanced Motor Controls
  • Power Supply and Conversion Systems
  • Embedded Control
  • Industrial Automation
  • Automotive Systems
  • Internet of Things (IoT) Devices

With its integration of microcontroller versatility and DSP functionality, the DSPIC33EP256MU810-I/PF by Microchip Technology stands out as a sophisticated solution for designers looking to enhance their systems with high-speed and efficient control capabilities.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess